HardwareSource, Inc. Lock Boxes for Metal Gates 880004

Description
Lock box is made for a metal or iron gate. Features a Bolt Guard for extra security. Installs by welding in place to metal gate. Available in a "Single" or "Double" model. The single model will hold either a tubular style front door lock or a deadbolt The double model will hold a dead bolt and a tubular style front door lock. The single model's overall measurements are; 5-3/4" wide by 3-1/2" tall by 1-5/8" thick. The double model's overall measurements are; 5-5/8" wide by 6-7/8" tall by 1-5/8" thick. The backset of the holes on both models is 2-3/8". Both models have a 2-1/8" hole diameter. The "center to center" dimension of the Double hole model is 3-3/8". Made from steel base material (unpainted)
Description
Lock box is made for a metal or iron gate. Features a Bolt Guard for extra security. Installs by welding in place to metal gate. Available in a "Single" or "Double" model. The single model will hold either a tubular style front door lock or a deadbolt The double model will hold a dead bolt and a tubular style front door lock. The single model's overall measurements are; 5-3/4" wide by 3-1/2" tall by 1-5/8" thick. The double model's overall measurements are; 5-5/8" wide by 6-7/8" tall by 1-5/8" thick. The backset of the holes on both models is 2-3/8". Both models have a 2-1/8" hole diameter. The "center to center" dimension of the Double hole model is 3-3/8". Made from steel base material (unpainted)

Suppliers

Company
Product
Description
Supplier Links
Lock Boxes for Metal Gates - 880004 - HardwareSource, Inc.
San Diego, CA, USA
Lock Boxes for Metal Gates
880004
Lock Boxes for Metal Gates 880004
Lock box is made for a metal or iron gate. Features a Bolt Guard for extra security. Installs by welding in place to metal gate. Available in a "Single" or "Double" model. The single model will hold either a tubular style front door lock or a deadbolt The double model will hold a dead bolt and a tubular style front door lock. The single model's overall measurements are; 5-3/4" wide by 3-1/2" tall by 1-5/8" thick. The double model's overall measurements are; 5-5/8" wide by 6-7/8" tall by 1-5/8" thick. The backset of the holes on both models is 2-3/8". Both models have a 2-1/8" hole diameter. The "center to center" dimension of the Double hole model is 3-3/8". Made from steel base material (unpainted)
  • Lock box is made for a metal or iron gate.
  • Features a Bolt Guard for extra security.
  • Installs by welding in place to metal gate.
  • Available in a "Single" or "Double" model.
  • The single model will hold either a tubular style front door lock or a deadbolt
  • The double model will hold a dead bolt and a tubular style front door lock.
  • The single model's overall measurements are; 5-3/4" wide by 3-1/2" tall by 1-5/8" thick.
  • The double model's overall measurements are; 5-5/8" wide by 6-7/8" tall by 1-5/8" thick.
  • The backset of the holes on both models is 2-3/8".
  • Both models have a 2-1/8" hole diameter.
  • The "center to center" dimension of the Double hole model is 3-3/8".
  • Made from steel base material (unpainted)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Latches
Product Number 880004
Product Name Lock Boxes for Metal Gates
Unlock Full Specs
to access all available technical data

Similar Products

Compression Latches - 16-99-128-11 - bisco industries
Specs
Latch Types Compression
View Details
3-1/2
Specs
Latch Types Hasp
Materials Stainless; Steel; 316 Stainless Steel
View Details
Door Catches - 3410337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Brass
View Details
2-3/4" (70 mm) Backset Privacy Spring Latch - 3965 - Hager Companies
Specs
Latch Types spring latch
View Details