HardwareSource, Inc. Exterior Offset Shutter Hinge, Solid Bronze 850340

Description
Solid Bronze exterior shutter hinges are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). Available in two offset sizes: 1-1/4" and 2-1/4". The 1-1/4" offset hinge (SKU 850340) gives a throw of 2-1/2". The 2-1/4" offset hinge (SKU 850342) gives a throw of 4-1/2". The offset of the hinge allows the shutter to lay flat against the house when in the open position. Click on the link below for more information about "Throw" and "Offset". Shutter strap size for both hinges is 1-1/4" by 10". Pintle plate measures 1-1/4" by 3-1/2" by 1/4". Pintle diameter is 3/8". Shutter may be lifted off of pintles after installation. Matching wood screws are included. Sold by the each. Order two hinges for each shutter. Finishes: Natural Solid Bronze
Description
Solid Bronze exterior shutter hinges are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). Available in two offset sizes: 1-1/4" and 2-1/4". The 1-1/4" offset hinge (SKU 850340) gives a throw of 2-1/2". The 2-1/4" offset hinge (SKU 850342) gives a throw of 4-1/2". The offset of the hinge allows the shutter to lay flat against the house when in the open position. Click on the link below for more information about "Throw" and "Offset". Shutter strap size for both hinges is 1-1/4" by 10". Pintle plate measures 1-1/4" by 3-1/2" by 1/4". Pintle diameter is 3/8". Shutter may be lifted off of pintles after installation. Matching wood screws are included. Sold by the each. Order two hinges for each shutter. Finishes: Natural Solid Bronze

Suppliers

Company
Product
Description
Supplier Links
Exterior Offset Shutter Hinge, Solid Bronze - 850340 - HardwareSource, Inc.
San Diego, CA, USA
Exterior Offset Shutter Hinge, Solid Bronze
850340
Exterior Offset Shutter Hinge, Solid Bronze 850340
Solid Bronze exterior shutter hinges are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). Available in two offset sizes: 1-1/4" and 2-1/4". The 1-1/4" offset hinge (SKU 850340) gives a throw of 2-1/2". The 2-1/4" offset hinge (SKU 850342) gives a throw of 4-1/2". The offset of the hinge allows the shutter to lay flat against the house when in the open position. Click on the link below for more information about "Throw" and "Offset". Shutter strap size for both hinges is 1-1/4" by 10". Pintle plate measures 1-1/4" by 3-1/2" by 1/4". Pintle diameter is 3/8". Shutter may be lifted off of pintles after installation. Matching wood screws are included. Sold by the each. Order two hinges for each shutter. Finishes: Natural Solid Bronze
  • Solid Bronze exterior shutter hinges are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window).
  • Available in two offset sizes: 1-1/4" and 2-1/4".
    • The 1-1/4" offset hinge (SKU 850340) gives a throw of 2-1/2".
    • The 2-1/4" offset hinge (SKU 850342) gives a throw of 4-1/2".
  • The offset of the hinge allows the shutter to lay flat against the house when in the open position. Click on the link below for more information about "Throw" and "Offset".
  • Shutter strap size for both hinges is 1-1/4" by 10".
  • Pintle plate measures 1-1/4" by 3-1/2" by 1/4". Pintle diameter is 3/8".
  • Shutter may be lifted off of pintles after installation.
  • Matching wood screws are included.
  • Sold by the each. Order two hinges for each shutter.

Finishes:

  • Natural Solid Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850340
Product Name Exterior Offset Shutter Hinge, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Leaf Thickness 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
DETENT HINGE (WITHOUT DAMPER) - HG-CSH63 - HG-CSH63 - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details