HardwareSource, Inc. Oval Cabinet Knob, Solid Bronze 850321

Description
Oval cabinet knob made from Solid Bronze material. Solid Bronze product matches other products from our "Solid Bronze Collection". Includes mounting screw (made from plated steel), back plate and cabinet knob. Back plate diameter is 1-3/8 inch. Oval knob measures 1" by 1-3/8". Projection is 1-1/4". Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
Description
Oval cabinet knob made from Solid Bronze material. Solid Bronze product matches other products from our "Solid Bronze Collection". Includes mounting screw (made from plated steel), back plate and cabinet knob. Back plate diameter is 1-3/8 inch. Oval knob measures 1" by 1-3/8". Projection is 1-1/4". Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware

Suppliers

Company
Product
Description
Supplier Links
Oval Cabinet Knob, Solid Bronze - 850321 - HardwareSource, Inc.
San Diego, CA, USA
Oval Cabinet Knob, Solid Bronze
850321
Oval Cabinet Knob, Solid Bronze 850321
Oval cabinet knob made from Solid Bronze material. Solid Bronze product matches other products from our "Solid Bronze Collection". Includes mounting screw (made from plated steel), back plate and cabinet knob. Back plate diameter is 1-3/8 inch. Oval knob measures 1" by 1-3/8". Projection is 1-1/4". Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
  • Oval cabinet knob made from Solid Bronze material.
  • Solid Bronze product matches other products from our "Solid Bronze Collection".
  • Includes mounting screw (made from plated steel), back plate and cabinet knob.
  • Back plate diameter is 1-3/8 inch. Oval knob measures 1" by 1-3/8". Projection is 1-1/4".
  • Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850321
Product Name Oval Cabinet Knob, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.9843 inch (25 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 10.7 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-695F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L - GPH-40L - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details