HardwareSource, Inc. 18" Solid Bronze Strap Hinge 850222

Description
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Vertical mounting plate measures 6-1/2" tall by 2-3/32" wide. Thickness of plate is 1/4". Hinge barrel is 1-1/2" in diameter. Horizontal strap measures 18" from tip of strap to end of hinge barrel. Width of strap is 2". Thickness of strap is 1/4" to 3/8" (strap is thicker in middle than on edges). Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link below This hinge is sold by the each. You would normally order 2 or 3 hinges per door or gate. Uses 5/16" square head lag screws. Lag screws are included with hinge. Lag Screws are made from stainless steel and coated with a bronze colored coating. PLEASE NOTE: this hinge is "handed", available in a Right Hand model and a Left Hand model. The hinge shown in the photo is the Right Hand model (SKU 850222). Finish Natural Solid Bronze
Description
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Vertical mounting plate measures 6-1/2" tall by 2-3/32" wide. Thickness of plate is 1/4". Hinge barrel is 1-1/2" in diameter. Horizontal strap measures 18" from tip of strap to end of hinge barrel. Width of strap is 2". Thickness of strap is 1/4" to 3/8" (strap is thicker in middle than on edges). Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link below This hinge is sold by the each. You would normally order 2 or 3 hinges per door or gate. Uses 5/16" square head lag screws. Lag screws are included with hinge. Lag Screws are made from stainless steel and coated with a bronze colored coating. PLEASE NOTE: this hinge is "handed", available in a Right Hand model and a Left Hand model. The hinge shown in the photo is the Right Hand model (SKU 850222). Finish Natural Solid Bronze

Suppliers

Company
Product
Description
Supplier Links
18
San Diego, CA, USA
18" Solid Bronze Strap Hinge
850222
18" Solid Bronze Strap Hinge 850222
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Vertical mounting plate measures 6-1/2" tall by 2-3/32" wide. Thickness of plate is 1/4". Hinge barrel is 1-1/2" in diameter. Horizontal strap measures 18" from tip of strap to end of hinge barrel. Width of strap is 2". Thickness of strap is 1/4" to 3/8" (strap is thicker in middle than on edges). Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link below This hinge is sold by the each. You would normally order 2 or 3 hinges per door or gate. Uses 5/16" square head lag screws. Lag screws are included with hinge. Lag Screws are made from stainless steel and coated with a bronze colored coating. PLEASE NOTE: this hinge is "handed", available in a Right Hand model and a Left Hand model. The hinge shown in the photo is the Right Hand model (SKU 850222). Finish Natural Solid Bronze
  • This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Vertical mounting plate measures 6-1/2" tall by 2-3/32" wide. Thickness of plate is 1/4". Hinge barrel is 1-1/2" in diameter.
  • Horizontal strap measures 18" from tip of strap to end of hinge barrel. Width of strap is 2". Thickness of strap is 1/4" to 3/8" (strap is thicker in middle than on edges).
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link below
  • This hinge is sold by the each. You would normally order 2 or 3 hinges per door or gate.
  • Uses 5/16" square head lag screws. Lag screws are included with hinge. Lag Screws are made from stainless steel and coated with a bronze colored coating.
  • PLEASE NOTE: this hinge is "handed", available in a Right Hand model and a Left Hand model. The hinge shown in the photo is the Right Hand model (SKU 850222).

Finish

  • Natural Solid Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850222
Product Name 18" Solid Bronze Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-320-10 - bisco industries
Specs
Hinge Type Concealed
View Details
SPECIALTY OVERLAY HINGE (W/SOFT-CLOSE) - J160-D22-25T-NI - J160-D22-25T-NI - Sugatsune America, Inc.
Specs
Hinge Type Overlay
Length 5.12 inch (130 mm)
Hole Type Round
View Details