HardwareSource, Inc. H Hinge, Solid Bronze 850220

Description
Solid bronze H-hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge is approximately 7" tall by 5" wide. Hinge thickness is approximately 1/4". Hinge barrel is approximately 7/8" in diameter. Hinge is designed to be surface mounted and is not swaged. This beautiful and unique hinge will work well for any high-end gate or entrance door. 5/16" x 1-1/2" Bronze colored stainless steel hex bolts are included.
Description
Solid bronze H-hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge is approximately 7" tall by 5" wide. Hinge thickness is approximately 1/4". Hinge barrel is approximately 7/8" in diameter. Hinge is designed to be surface mounted and is not swaged. This beautiful and unique hinge will work well for any high-end gate or entrance door. 5/16" x 1-1/2" Bronze colored stainless steel hex bolts are included.

Suppliers

Company
Product
Description
Supplier Links
H Hinge, Solid Bronze - 850220 - HardwareSource, Inc.
San Diego, CA, USA
H Hinge, Solid Bronze
850220
H Hinge, Solid Bronze 850220
Solid bronze H-hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge is approximately 7" tall by 5" wide. Hinge thickness is approximately 1/4". Hinge barrel is approximately 7/8" in diameter. Hinge is designed to be surface mounted and is not swaged. This beautiful and unique hinge will work well for any high-end gate or entrance door. 5/16" x 1-1/2" Bronze colored stainless steel hex bolts are included.
  • Solid bronze H-hinge for use in coastal areas or anywhere a rustic old world design is desired.
  • From our "Solid Bronze Collection".
  • Hinge is approximately 7" tall by 5" wide. Hinge thickness is approximately 1/4".
  • Hinge barrel is approximately 7/8" in diameter.
  • Hinge is designed to be surface mounted and is not swaged.
  • This beautiful and unique hinge will work well for any high-end gate or entrance door.
  • 5/16" x 1-1/2" Bronze colored stainless steel hex bolts are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850220
Product Name H Hinge, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-90-0003 - bisco industries
Specs
Hinge Type Concealed
View Details
CHROME PLATED GLASS DOOR HINGE - GH-34/0/CR-P - GH-34/0/CR-P - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details