HardwareSource, Inc. 12 Inch Band Hinge and Pintle Plate in Solid .. 850144

Description
12 Inch Band Hinge and Pintle Plate in Solid Bronze Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge strap measures approximately 12" in length. Width of hinge strap is 1-1/4". Thickness of strap is approximately 5/16". Pintle plate measures 3-3/4" by 1-1/4". Stainless steel wood screws are included. Screws are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: This hinge is made up of two parts that must be ordered separately; the pintle plate and the hinge strap. Please make sure to order one pintle plate and one hinge strap to make up each hinge that you intend to order.
Description
12 Inch Band Hinge and Pintle Plate in Solid Bronze Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge strap measures approximately 12" in length. Width of hinge strap is 1-1/4". Thickness of strap is approximately 5/16". Pintle plate measures 3-3/4" by 1-1/4". Stainless steel wood screws are included. Screws are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: This hinge is made up of two parts that must be ordered separately; the pintle plate and the hinge strap. Please make sure to order one pintle plate and one hinge strap to make up each hinge that you intend to order.

Suppliers

Company
Product
Description
Supplier Links
12 Inch Band Hinge and Pintle Plate in Solid .. - 850144 - HardwareSource, Inc.
San Diego, CA, USA
12 Inch Band Hinge and Pintle Plate in Solid ..
850144
12 Inch Band Hinge and Pintle Plate in Solid .. 850144
12 Inch Band Hinge and Pintle Plate in Solid Bronze Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge strap measures approximately 12" in length. Width of hinge strap is 1-1/4". Thickness of strap is approximately 5/16". Pintle plate measures 3-3/4" by 1-1/4". Stainless steel wood screws are included. Screws are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: This hinge is made up of two parts that must be ordered separately; the pintle plate and the hinge strap. Please make sure to order one pintle plate and one hinge strap to make up each hinge that you intend to order.

12 Inch Band Hinge and Pintle Plate in Solid Bronze

  • Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Hinge strap measures approximately 12" in length. Width of hinge strap is 1-1/4". Thickness of strap is approximately 5/16".
  • Pintle plate measures 3-3/4" by 1-1/4".
  • Stainless steel wood screws are included. Screws are coated with a matching bronze finish.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • PLEASE NOTE: This hinge is made up of two parts that must be ordered separately; the pintle plate and the hinge strap. Please make sure to order one pintle plate and one hinge strap to make up each hinge that you intend to order.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850144
Product Name 12 Inch Band Hinge and Pintle Plate in Solid ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-111-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT TORQUE HINGE - HG-DTB4-L - HG-DTB4-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details