HardwareSource, Inc. Shutter Ring Pull, Solid Bronze 850140

Description
Solid Bronze Ring Pull for shutters, cabinets, windows. Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Mounting plate measures 2-1/2" tall by 2" wide. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Matching stainless steel wood screws are included.
Description
Solid Bronze Ring Pull for shutters, cabinets, windows. Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Mounting plate measures 2-1/2" tall by 2" wide. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Matching stainless steel wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Shutter Ring Pull, Solid Bronze - 850140 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Ring Pull, Solid Bronze
850140
Shutter Ring Pull, Solid Bronze 850140
Solid Bronze Ring Pull for shutters, cabinets, windows. Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Mounting plate measures 2-1/2" tall by 2" wide. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Matching stainless steel wood screws are included.
  • Solid Bronze Ring Pull for shutters, cabinets, windows.
  • Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Mounting plate measures 2-1/2" tall by 2" wide.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • Matching stainless steel wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850140
Product Name Shutter Ring Pull, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 115°, Stainless Steel Detent Tube, Natural, Black - C6-226 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T - H360-C26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details