HardwareSource, Inc. 4 x 4 Solid Bronze Ball Tip Hinge 850136

Description
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features ball tips. Hinge measures 4" by 4" (in the flat open position) and is 1/4" thick. Hinge is not swaged. This hinge matches other products from our "Solid Bronze Collection". Matching flat head wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. ADVISORY: This hinge is not an Architectural grade hinge (template hinge) and will not match the exact size and screwhole patterns of a template hinge. This hinge is cast bronze and as such the size and screw hole patterns will vary slightly between products. It is advisable to wait until you have the product in hand before you cut hinge mortises in your door and door jamb. This hinge is sold by the Each. You will normally order 2 or 3 (or sometimes more) hinges per door. Finishes: Solid Natural Bronze
Description
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features ball tips. Hinge measures 4" by 4" (in the flat open position) and is 1/4" thick. Hinge is not swaged. This hinge matches other products from our "Solid Bronze Collection". Matching flat head wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. ADVISORY: This hinge is not an Architectural grade hinge (template hinge) and will not match the exact size and screwhole patterns of a template hinge. This hinge is cast bronze and as such the size and screw hole patterns will vary slightly between products. It is advisable to wait until you have the product in hand before you cut hinge mortises in your door and door jamb. This hinge is sold by the Each. You will normally order 2 or 3 (or sometimes more) hinges per door. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
4 x 4 Solid Bronze Ball Tip Hinge - 850136 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 Solid Bronze Ball Tip Hinge
850136
4 x 4 Solid Bronze Ball Tip Hinge 850136
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features ball tips. Hinge measures 4" by 4" (in the flat open position) and is 1/4" thick. Hinge is not swaged. This hinge matches other products from our "Solid Bronze Collection". Matching flat head wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. ADVISORY: This hinge is not an Architectural grade hinge (template hinge) and will not match the exact size and screwhole patterns of a template hinge. This hinge is cast bronze and as such the size and screw hole patterns will vary slightly between products. It is advisable to wait until you have the product in hand before you cut hinge mortises in your door and door jamb. This hinge is sold by the Each. You will normally order 2 or 3 (or sometimes more) hinges per door. Finishes: Solid Natural Bronze
  • Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired.
  • Hinge features ball tips. Hinge measures 4" by 4" (in the flat open position) and is 1/4" thick.
  • Hinge is not swaged.
  • This hinge matches other products from our "Solid Bronze Collection".
  • Matching flat head wood screws are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • ADVISORY: This hinge is not an Architectural grade hinge (template hinge) and will not match the exact size and screwhole patterns of a template hinge. This hinge is cast bronze and as such the size and screw hole patterns will vary slightly between products. It is advisable to wait until you have the product in hand before you cut hinge mortises in your door and door jamb.
  • This hinge is sold by the Each. You will normally order 2 or 3 (or sometimes more) hinges per door.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850136
Product Name 4 x 4 Solid Bronze Ball Tip Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 1.18 inch (30 mm)
Length 2.13 inch (54 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-103-01-20 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
BUTT HINGE - LSA-65 - LSA-65 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details