HardwareSource, Inc. Turn Lever on Plate, Single Dummy 850132

Description
Single dummy Turn Lever on Plate. Made from Solid Bronze. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This item is a "Single Dummy" handle for our "Lever Bar Latch, Solid Bronze" (SKU 850078 and 850076). You would normally order single dummys when you are installing our "Lever Bar Latch, Solid Bronze" on double gates. Not handed. Works on both left opening and right opening doors. This item is sold by the "Each". If you want a dummy lever on both the outside and inside of the gate you should order two each. Back plate measures 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. The lever on this product is movable. To install as a dummy,install the small fixed spindle (included with purchase) under the lever handle. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
Description
Single dummy Turn Lever on Plate. Made from Solid Bronze. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This item is a "Single Dummy" handle for our "Lever Bar Latch, Solid Bronze" (SKU 850078 and 850076). You would normally order single dummys when you are installing our "Lever Bar Latch, Solid Bronze" on double gates. Not handed. Works on both left opening and right opening doors. This item is sold by the "Each". If you want a dummy lever on both the outside and inside of the gate you should order two each. Back plate measures 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. The lever on this product is movable. To install as a dummy,install the small fixed spindle (included with purchase) under the lever handle. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Suppliers

Company
Product
Description
Supplier Links
Turn Lever on Plate, Single Dummy - 850132 - HardwareSource, Inc.
San Diego, CA, USA
Turn Lever on Plate, Single Dummy
850132
Turn Lever on Plate, Single Dummy 850132
Single dummy Turn Lever on Plate. Made from Solid Bronze. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This item is a "Single Dummy" handle for our "Lever Bar Latch, Solid Bronze" (SKU 850078 and 850076). You would normally order single dummys when you are installing our "Lever Bar Latch, Solid Bronze" on double gates. Not handed. Works on both left opening and right opening doors. This item is sold by the "Each". If you want a dummy lever on both the outside and inside of the gate you should order two each. Back plate measures 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. The lever on this product is movable. To install as a dummy,install the small fixed spindle (included with purchase) under the lever handle. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • Single dummy Turn Lever on Plate. Made from Solid Bronze.
  • Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • This item is a "Single Dummy" handle for our "Lever Bar Latch, Solid Bronze" (SKU 850078 and 850076). You would normally order single dummys when you are installing our "Lever Bar Latch, Solid Bronze" on double gates.
  • Not handed. Works on both left opening and right opening doors.
  • This item is sold by the "Each". If you want a dummy lever on both the outside and inside of the gate you should order two each.
  • Back plate measures 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection.
  • The lever on this product is movable. To install as a dummy,install the small fixed spindle (included with purchase) under the lever handle.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850132
Product Name Turn Lever on Plate, Single Dummy
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 10.7 N-m , Reverse Torque 9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-695F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
BUTT HINGE - LSB-50 - LSB-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details