HardwareSource, Inc. Octagonal Handled Lever Latch, Solid Bronze 850130

Description
Solid bronze spring loaded lever latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This gate latch is available in either a "Right Hand" or "Left Hand" model. The photo shows the "Left Hand" model of the latch and it shows the side of the latch that installs on the "pull" side of the gate (the "pull" side of the gate is the side that you pull toward you when opening). Please carefully consider the handing of your gate when ordering. Includes: One spring lever with drop bar and strike as shown in photo (for the "pull" side of the gate) A second spring lever (for the "push" side of the gate). One strike, either a Surface Mounted Strike (as shown in the photo) or a Jamb Mounted Strike. Black coated stainless steel wood screws. Square spindle to connect the inside spring lever to the outside spring lever. Approximate overall dimensions of spring lever with drop bar and surface mounted strike(as shown in photo) are 6-1/2" by 3-1/4". Projection is approximately 2-5/8". When ordering please specify the following information (in the "Comment Section" when you check out) The thickness of your gate. This is necessary so we can provide the proper size connecting spindle. This latch will accomodate any thickness of gate. The type of strike that you want, either a "Surface Mounted Strike" as shown in the photo or a "Jamb Mounted Strike" (installs on the edge of the door jamb or gate post).
Description
Solid bronze spring loaded lever latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This gate latch is available in either a "Right Hand" or "Left Hand" model. The photo shows the "Left Hand" model of the latch and it shows the side of the latch that installs on the "pull" side of the gate (the "pull" side of the gate is the side that you pull toward you when opening). Please carefully consider the handing of your gate when ordering. Includes: One spring lever with drop bar and strike as shown in photo (for the "pull" side of the gate) A second spring lever (for the "push" side of the gate). One strike, either a Surface Mounted Strike (as shown in the photo) or a Jamb Mounted Strike. Black coated stainless steel wood screws. Square spindle to connect the inside spring lever to the outside spring lever. Approximate overall dimensions of spring lever with drop bar and surface mounted strike(as shown in photo) are 6-1/2" by 3-1/4". Projection is approximately 2-5/8". When ordering please specify the following information (in the "Comment Section" when you check out) The thickness of your gate. This is necessary so we can provide the proper size connecting spindle. This latch will accomodate any thickness of gate. The type of strike that you want, either a "Surface Mounted Strike" as shown in the photo or a "Jamb Mounted Strike" (installs on the edge of the door jamb or gate post).

Suppliers

Company
Product
Description
Supplier Links
Octagonal Handled Lever Latch, Solid Bronze - 850130 - HardwareSource, Inc.
San Diego, CA, USA
Octagonal Handled Lever Latch, Solid Bronze
850130
Octagonal Handled Lever Latch, Solid Bronze 850130
Solid bronze spring loaded lever latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This gate latch is available in either a "Right Hand" or "Left Hand" model. The photo shows the "Left Hand" model of the latch and it shows the side of the latch that installs on the "pull" side of the gate (the "pull" side of the gate is the side that you pull toward you when opening). Please carefully consider the handing of your gate when ordering. Includes: One spring lever with drop bar and strike as shown in photo (for the "pull" side of the gate) A second spring lever (for the "push" side of the gate). One strike, either a Surface Mounted Strike (as shown in the photo) or a Jamb Mounted Strike. Black coated stainless steel wood screws. Square spindle to connect the inside spring lever to the outside spring lever. Approximate overall dimensions of spring lever with drop bar and surface mounted strike(as shown in photo) are 6-1/2" by 3-1/4". Projection is approximately 2-5/8". When ordering please specify the following information (in the "Comment Section" when you check out) The thickness of your gate. This is necessary so we can provide the proper size connecting spindle. This latch will accomodate any thickness of gate. The type of strike that you want, either a "Surface Mounted Strike" as shown in the photo or a "Jamb Mounted Strike" (installs on the edge of the door jamb or gate post).
  • Solid bronze spring loaded lever latch for use in coastal areas or anywhere a rustic old world design is desired.
  • From our "Solid Bronze Collection".
  • This gate latch is available in either a "Right Hand" or "Left Hand" model. The photo shows the "Left Hand" model of the latch and it shows the side of the latch that installs on the "pull" side of the gate (the "pull" side of the gate is the side that you pull toward you when opening). Please carefully consider the handing of your gate when ordering.
  • Includes:
    • One spring lever with drop bar and strike as shown in photo (for the "pull" side of the gate)
    • A second spring lever (for the "push" side of the gate).
    • One strike, either a Surface Mounted Strike (as shown in the photo) or a Jamb Mounted Strike.
    • Black coated stainless steel wood screws.
    • Square spindle to connect the inside spring lever to the outside spring lever.
  • Approximate overall dimensions of spring lever with drop bar and surface mounted strike(as shown in photo) are 6-1/2" by 3-1/4".
  • Projection is approximately 2-5/8".
  • When ordering please specify the following information (in the "Comment Section" when you check out)
    • The thickness of your gate. This is necessary so we can provide the proper size connecting spindle. This latch will accomodate any thickness of gate.
    • The type of strike that you want, either a "Surface Mounted Strike" as shown in the photo or
    • a "Jamb Mounted Strike" (installs on the edge of the door jamb or gate post).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850130
Product Name Octagonal Handled Lever Latch, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-19T - 360-U26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details