HardwareSource, Inc. Casement Window Stay, Solid Bronze 850120

Description
Casement window stay made from Solid Bronze material. Solid Bronze window stay matches other products from our "Solid Bronze Collection". Casement stay is used to hold a window in various open positions. Keeps wind from opening or closing window. Available in two sizes: 10 inches long and 12 inches long. Sold by the set; a set includes one casement window stay, two latch plates and stainless wood screws coated to match the bronze finish. Mounting plates measure approximately 5/8" by 2". Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
Description
Casement window stay made from Solid Bronze material. Solid Bronze window stay matches other products from our "Solid Bronze Collection". Casement stay is used to hold a window in various open positions. Keeps wind from opening or closing window. Available in two sizes: 10 inches long and 12 inches long. Sold by the set; a set includes one casement window stay, two latch plates and stainless wood screws coated to match the bronze finish. Mounting plates measure approximately 5/8" by 2". Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware

Suppliers

Company
Product
Description
Supplier Links
Casement Window Stay, Solid Bronze - 850120 - HardwareSource, Inc.
San Diego, CA, USA
Casement Window Stay, Solid Bronze
850120
Casement Window Stay, Solid Bronze 850120
Casement window stay made from Solid Bronze material. Solid Bronze window stay matches other products from our "Solid Bronze Collection". Casement stay is used to hold a window in various open positions. Keeps wind from opening or closing window. Available in two sizes: 10 inches long and 12 inches long. Sold by the set; a set includes one casement window stay, two latch plates and stainless wood screws coated to match the bronze finish. Mounting plates measure approximately 5/8" by 2". Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
  • Casement window stay made from Solid Bronze material.
  • Solid Bronze window stay matches other products from our "Solid Bronze Collection".
  • Casement stay is used to hold a window in various open positions. Keeps wind from opening or closing window.
  • Available in two sizes: 10 inches long and 12 inches long.
  • Sold by the set; a set includes one casement window stay, two latch plates and stainless wood screws coated to match the bronze finish.
  • Mounting plates measure approximately 5/8" by 2".
  • Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850120
Product Name Casement Window Stay, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.17 inch (55 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
ADJUSTABLE TORQUE HINGE - HG-TASJ40R - HG-TASJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details