HardwareSource, Inc. Window Lever, Solid Bronze 850118

Description
Window lever or latch for casement windows. Made from Solid Bronze material. For use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Supplied with two strike plates for different installation methods. One is a mortise plate for mortising into the edge of the window frame and the other is a surface mounted plate for the surface of the window frame. Dimensions: Mortise plate is 3-3/16" tall by 13/16" wide. Surface plate is 2-3/8" tall by 13/16" wide. Mounting plate for lever is 2-3/8" tall by 13/16" wide. Grip for lever is approximately 3-3/4" long. Projects 1-1/2" from surface. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link
Description
Window lever or latch for casement windows. Made from Solid Bronze material. For use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Supplied with two strike plates for different installation methods. One is a mortise plate for mortising into the edge of the window frame and the other is a surface mounted plate for the surface of the window frame. Dimensions: Mortise plate is 3-3/16" tall by 13/16" wide. Surface plate is 2-3/8" tall by 13/16" wide. Mounting plate for lever is 2-3/8" tall by 13/16" wide. Grip for lever is approximately 3-3/4" long. Projects 1-1/2" from surface. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link

Suppliers

Company
Product
Description
Supplier Links
Window Lever, Solid Bronze - 850118 - HardwareSource, Inc.
San Diego, CA, USA
Window Lever, Solid Bronze
850118
Window Lever, Solid Bronze 850118
Window lever or latch for casement windows. Made from Solid Bronze material. For use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Supplied with two strike plates for different installation methods. One is a mortise plate for mortising into the edge of the window frame and the other is a surface mounted plate for the surface of the window frame. Dimensions: Mortise plate is 3-3/16" tall by 13/16" wide. Surface plate is 2-3/8" tall by 13/16" wide. Mounting plate for lever is 2-3/8" tall by 13/16" wide. Grip for lever is approximately 3-3/4" long. Projects 1-1/2" from surface. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link
  • Window lever or latch for casement windows.
  • Made from Solid Bronze material.
  • For use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Supplied with two strike plates for different installation methods. One is a mortise plate for mortising into the edge of the window frame and the other is a surface mounted plate for the surface of the window frame.
    • Dimensions:
      • Mortise plate is 3-3/16" tall by 13/16" wide.
      • Surface plate is 2-3/8" tall by 13/16" wide.
      • Mounting plate for lever is 2-3/8" tall by 13/16" wide.
      • Grip for lever is approximately 3-3/4" long. Projects 1-1/2" from surface.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850118
Product Name Window Lever, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Detent Hinge Sub-Assembly - C6-253 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
HEAVY DUTY CONCEALED HINGE (HALF OVERLAY) - J95-C24/16T-NI - J95-C24/16T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Hole Type Round
View Details