HardwareSource, Inc. Drop Bar Latch, Solid Bronze 850116

Description
Solid Bronze Drop Bar Latch for Gates This solid bronze gate latch is greatfor use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Latch surface mounts on the gate and post. Overall dimensions of latch are approximately 2" tall by 5" wide. Comes with matching stainless steel wood screws. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
Description
Solid Bronze Drop Bar Latch for Gates This solid bronze gate latch is greatfor use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Latch surface mounts on the gate and post. Overall dimensions of latch are approximately 2" tall by 5" wide. Comes with matching stainless steel wood screws. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Suppliers

Company
Product
Description
Supplier Links
Drop Bar Latch, Solid Bronze - 850116 - HardwareSource, Inc.
San Diego, CA, USA
Drop Bar Latch, Solid Bronze
850116
Drop Bar Latch, Solid Bronze 850116
Solid Bronze Drop Bar Latch for Gates This solid bronze gate latch is greatfor use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Latch surface mounts on the gate and post. Overall dimensions of latch are approximately 2" tall by 5" wide. Comes with matching stainless steel wood screws. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • Solid Bronze Drop Bar Latch for Gates
  • This solid bronze gate latch is greatfor use in coastal areas or anywhere a rustic old world design is desired.
  • From our "Solid Bronze Collection".
  • Latch surface mounts on the gate and post.
  • Overall dimensions of latch are approximately 2" tall by 5" wide.
  • Comes with matching stainless steel wood screws.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850116
Product Name Drop Bar Latch, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
GLASS DOOR HINGE 24K GOLD - GS-GH5-GP - GS-GH5-GP - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Leaf Material Zinc Alloy
Material Finish Gold PLATING
View Details