HardwareSource, Inc. 8" Back-to-Back Thumb Latch, Solid Bronze 850111

Description
Solid bronze thumb latch for "Back-to-Back" gate or door installations. A "Back-to-Back" installation is one in which each thumb latch is installed exactly opposite each other, one on the inside of the gate and one on the outside of the gate. Our solid bronze hardware is for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This latch is made up of 3 components; an inside thumb latch, an outside thumb latch and a drop bar (latching mechanism). Each thumb latch measures 8-5/8" tall by approximately 1-7/8" wide at the widest point. The drop bar measures approximately 8" wide by 4" tall at the tallest point. There are 3 SKU's available depending on your gate thickness. SKU number 850110 fits for gate thicknesses of 1.5" to 2". SKU number 850111 for gate thicknesses of 2" to 2.5". SKU number 850112 for gate thicknesses of 2.5" to 3". Wood screws are included. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
Description
Solid bronze thumb latch for "Back-to-Back" gate or door installations. A "Back-to-Back" installation is one in which each thumb latch is installed exactly opposite each other, one on the inside of the gate and one on the outside of the gate. Our solid bronze hardware is for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This latch is made up of 3 components; an inside thumb latch, an outside thumb latch and a drop bar (latching mechanism). Each thumb latch measures 8-5/8" tall by approximately 1-7/8" wide at the widest point. The drop bar measures approximately 8" wide by 4" tall at the tallest point. There are 3 SKU's available depending on your gate thickness. SKU number 850110 fits for gate thicknesses of 1.5" to 2". SKU number 850111 for gate thicknesses of 2" to 2.5". SKU number 850112 for gate thicknesses of 2.5" to 3". Wood screws are included. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
8
San Diego, CA, USA
8" Back-to-Back Thumb Latch, Solid Bronze
850111
8" Back-to-Back Thumb Latch, Solid Bronze 850111
Solid bronze thumb latch for "Back-to-Back" gate or door installations. A "Back-to-Back" installation is one in which each thumb latch is installed exactly opposite each other, one on the inside of the gate and one on the outside of the gate. Our solid bronze hardware is for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This latch is made up of 3 components; an inside thumb latch, an outside thumb latch and a drop bar (latching mechanism). Each thumb latch measures 8-5/8" tall by approximately 1-7/8" wide at the widest point. The drop bar measures approximately 8" wide by 4" tall at the tallest point. There are 3 SKU's available depending on your gate thickness. SKU number 850110 fits for gate thicknesses of 1.5" to 2". SKU number 850111 for gate thicknesses of 2" to 2.5". SKU number 850112 for gate thicknesses of 2.5" to 3". Wood screws are included. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
  • Solid bronze thumb latch for "Back-to-Back" gate or door installations. A "Back-to-Back" installation is one in which each thumb latch is installed exactly opposite each other, one on the inside of the gate and one on the outside of the gate.
  • Our solid bronze hardware is for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • This latch is made up of 3 components; an inside thumb latch, an outside thumb latch and a drop bar (latching mechanism). Each thumb latch measures 8-5/8" tall by approximately 1-7/8" wide at the widest point. The drop bar measures approximately 8" wide by 4" tall at the tallest point.
  • There are 3 SKU's available depending on your gate thickness. SKU number 850110 fits for gate thicknesses of 1.5" to 2". SKU number 850111 for gate thicknesses of 2" to 2.5". SKU number 850112 for gate thicknesses of 2.5" to 3".
  • Wood screws are included.
  • The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850111
Product Name 8" Back-to-Back Thumb Latch, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, White - E6-10-101-30 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
GLASS DOOR HINGE W/ O CATCH - GH-456N/SN - GH-456N/SN - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details