HardwareSource, Inc. Door Studs, Solid Bronze 850096

Description
Solid bronze door studs (also known as "Clavos" are a decorative item used to dress up doors or gates. They are made from solid bronze and will age like the other bronze items shown on our website. These door studs are available in two shapes; round and square. And they are available in two sizes; 1" and 2". Door studs install by gently taping into a pre-drilled hole in the door or gate. Finishes: Solid Natural Bronze
Description
Solid bronze door studs (also known as "Clavos" are a decorative item used to dress up doors or gates. They are made from solid bronze and will age like the other bronze items shown on our website. These door studs are available in two shapes; round and square. And they are available in two sizes; 1" and 2". Door studs install by gently taping into a pre-drilled hole in the door or gate. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Door Studs, Solid Bronze - 850096 - HardwareSource, Inc.
San Diego, CA, USA
Door Studs, Solid Bronze
850096
Door Studs, Solid Bronze 850096
Solid bronze door studs (also known as "Clavos" are a decorative item used to dress up doors or gates. They are made from solid bronze and will age like the other bronze items shown on our website. These door studs are available in two shapes; round and square. And they are available in two sizes; 1" and 2". Door studs install by gently taping into a pre-drilled hole in the door or gate. Finishes: Solid Natural Bronze
  • Solid bronze door studs (also known as "Clavos" are a decorative item used to dress up doors or gates.
  • They are made from solid bronze and will age like the other bronze items shown on our website.
  • These door studs are available in two shapes; round and square. And they are available in two sizes; 1" and 2".
  • Door studs install by gently taping into a pre-drilled hole in the door or gate.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850096
Product Name Door Studs, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 687477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-10073-SSL - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-25 - HG-PA200-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details