HardwareSource, Inc. Barrel Bolt, Solid Bronze 850092

Description
Solid bronze barrel bolt is lockable with a padlock (padlock not included). Bolt measures 8" long by 5/8" diameter. Handle measures 4". Mounting brackets are 1-3/4" by 3/4". Barrel bolt surface mounts to gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. This means that it changes over time in a way that most people find desirable. When bronze is exposed to air it will tarnish quickly and turn brown. When bronze is exposed to exterior elements it will turn green. This condition is known as "patina". This is also considered desirable by most people. These conditions are not considered "defects" but are part of the natural beauty of bronze. Finishes: Natural Bronze
Description
Solid bronze barrel bolt is lockable with a padlock (padlock not included). Bolt measures 8" long by 5/8" diameter. Handle measures 4". Mounting brackets are 1-3/4" by 3/4". Barrel bolt surface mounts to gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. This means that it changes over time in a way that most people find desirable. When bronze is exposed to air it will tarnish quickly and turn brown. When bronze is exposed to exterior elements it will turn green. This condition is known as "patina". This is also considered desirable by most people. These conditions are not considered "defects" but are part of the natural beauty of bronze. Finishes: Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Barrel Bolt, Solid Bronze - 850092 - HardwareSource, Inc.
San Diego, CA, USA
Barrel Bolt, Solid Bronze
850092
Barrel Bolt, Solid Bronze 850092
Solid bronze barrel bolt is lockable with a padlock (padlock not included). Bolt measures 8" long by 5/8" diameter. Handle measures 4". Mounting brackets are 1-3/4" by 3/4". Barrel bolt surface mounts to gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. This means that it changes over time in a way that most people find desirable. When bronze is exposed to air it will tarnish quickly and turn brown. When bronze is exposed to exterior elements it will turn green. This condition is known as "patina". This is also considered desirable by most people. These conditions are not considered "defects" but are part of the natural beauty of bronze. Finishes: Natural Bronze
  • Solid bronze barrel bolt is lockable with a padlock (padlock not included).
  • Bolt measures 8" long by 5/8" diameter.
  • Handle measures 4".
  • Mounting brackets are 1-3/4" by 3/4".
  • Barrel bolt surface mounts to gate or door.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. This means that it changes over time in a way that most people find desirable. When bronze is exposed to air it will tarnish quickly and turn brown. When bronze is exposed to exterior elements it will turn green. This condition is known as "patina". This is also considered desirable by most people. These conditions are not considered "defects" but are part of the natural beauty of bronze.

Finishes:

  • Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850092
Product Name Barrel Bolt, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-228 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
HEAVY DUTY CONCEALED HINGE (INSET) - J95-C24/0T-NI - J95-C24/0T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details