HardwareSource, Inc. Solid Bronze Shutter Dog 850090

Description
Solid bronze shutter dog for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". For both working and non-working shutters. These shutter dogs are handed (Right Hand or Left Hand). As you are standing outside the house looking at your pair of shutters, the right hand shutter dog goes on the shutter on your right and the left hand shutter dog goes on the shutter on your left. The shutter dog in the photo is a Right Hand model. If you are ordering two shutter dogs for a window that has a shutter on each side, order one left hand and one right hand. The Shutter Dog measures 7" tall and 2-1/2" wide. Included is a 4.5" lag bolt. Please note; lag bolt is made from stainless steel. These shutter dogs are sold by the each. Order one shutter dog per shutter. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
Description
Solid bronze shutter dog for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". For both working and non-working shutters. These shutter dogs are handed (Right Hand or Left Hand). As you are standing outside the house looking at your pair of shutters, the right hand shutter dog goes on the shutter on your right and the left hand shutter dog goes on the shutter on your left. The shutter dog in the photo is a Right Hand model. If you are ordering two shutter dogs for a window that has a shutter on each side, order one left hand and one right hand. The Shutter Dog measures 7" tall and 2-1/2" wide. Included is a 4.5" lag bolt. Please note; lag bolt is made from stainless steel. These shutter dogs are sold by the each. Order one shutter dog per shutter. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Bronze Shutter Dog - 850090 - HardwareSource, Inc.
San Diego, CA, USA
Solid Bronze Shutter Dog
850090
Solid Bronze Shutter Dog 850090
Solid bronze shutter dog for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". For both working and non-working shutters. These shutter dogs are handed (Right Hand or Left Hand). As you are standing outside the house looking at your pair of shutters, the right hand shutter dog goes on the shutter on your right and the left hand shutter dog goes on the shutter on your left. The shutter dog in the photo is a Right Hand model. If you are ordering two shutter dogs for a window that has a shutter on each side, order one left hand and one right hand. The Shutter Dog measures 7" tall and 2-1/2" wide. Included is a 4.5" lag bolt. Please note; lag bolt is made from stainless steel. These shutter dogs are sold by the each. Order one shutter dog per shutter. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
  • Solid bronze shutter dog for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • For both working and non-working shutters.
  • These shutter dogs are handed (Right Hand or Left Hand). As you are standing outside the house looking at your pair of shutters, the right hand shutter dog goes on the shutter on your right and the left hand shutter dog goes on the shutter on your left. The shutter dog in the photo is a Right Hand model. If you are ordering two shutter dogs for a window that has a shutter on each side, order one left hand and one right hand.
  • The Shutter Dog measures 7" tall and 2-1/2" wide. Included is a 4.5" lag bolt. Please note; lag bolt is made from stainless steel.
  • These shutter dogs are sold by the each. Order one shutter dog per shutter.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850090
Product Name Solid Bronze Shutter Dog
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH70 - HG-BH70 - Sugatsune America, Inc.
Specs
Length 0.3125 inch (7.94 mm)
Hole Type Round
Number of Holes 5
View Details