HardwareSource, Inc. Curved Plate Lever Turn, Solid Bronze 850084

Description
Solid Bronze lever turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Lever turn is reversible, fits left hand and right hand doors. Lever turn back plate measures 9-3/4" tall and 2-3/4" wide. Lever projection is 3-1/4". Spring latch fits into a 1" diameter hole drilled into the edge of the door. Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/8". Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid brass strike plate, both pieces are oil rubbed bronze finish. Also included with spring latch are fasteners, paper installation template and a dust box. Spring latch contains some steel internal parts. Spindle is 5" long by 5/16" square. Can be used on a maximum 1-3/4" thick door. Spindle is made from steel with a yellow zinc plating. Spindle, spring latch and mounting screws are included with the lever turn. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. This item is sold by the "Set". A set is two lever turns (one for front of door and one for the back), one latch and strike, one spindle and all fasteners needed for installation. Finishes: Natural Bronze
Description
Solid Bronze lever turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Lever turn is reversible, fits left hand and right hand doors. Lever turn back plate measures 9-3/4" tall and 2-3/4" wide. Lever projection is 3-1/4". Spring latch fits into a 1" diameter hole drilled into the edge of the door. Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/8". Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid brass strike plate, both pieces are oil rubbed bronze finish. Also included with spring latch are fasteners, paper installation template and a dust box. Spring latch contains some steel internal parts. Spindle is 5" long by 5/16" square. Can be used on a maximum 1-3/4" thick door. Spindle is made from steel with a yellow zinc plating. Spindle, spring latch and mounting screws are included with the lever turn. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. This item is sold by the "Set". A set is two lever turns (one for front of door and one for the back), one latch and strike, one spindle and all fasteners needed for installation. Finishes: Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Curved Plate Lever Turn, Solid Bronze - 850084 - HardwareSource, Inc.
San Diego, CA, USA
Curved Plate Lever Turn, Solid Bronze
850084
Curved Plate Lever Turn, Solid Bronze 850084
Solid Bronze lever turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Lever turn is reversible, fits left hand and right hand doors. Lever turn back plate measures 9-3/4" tall and 2-3/4" wide. Lever projection is 3-1/4". Spring latch fits into a 1" diameter hole drilled into the edge of the door. Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/8". Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid brass strike plate, both pieces are oil rubbed bronze finish. Also included with spring latch are fasteners, paper installation template and a dust box. Spring latch contains some steel internal parts. Spindle is 5" long by 5/16" square. Can be used on a maximum 1-3/4" thick door. Spindle is made from steel with a yellow zinc plating. Spindle, spring latch and mounting screws are included with the lever turn. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. This item is sold by the "Set". A set is two lever turns (one for front of door and one for the back), one latch and strike, one spindle and all fasteners needed for installation. Finishes: Natural Bronze
  • Solid Bronze lever turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Lever turn is reversible, fits left hand and right hand doors.
  • Lever turn back plate measures 9-3/4" tall and 2-3/4" wide. Lever projection is 3-1/4".
  • Spring latch fits into a 1" diameter hole drilled into the edge of the door. Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/8".
  • Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid brass strike plate, both pieces are oil rubbed bronze finish. Also included with spring latch are fasteners, paper installation template and a dust box. Spring latch contains some steel internal parts.
  • Spindle is 5" long by 5/16" square. Can be used on a maximum 1-3/4" thick door. Spindle is made from steel with a yellow zinc plating.
  • Spindle, spring latch and mounting screws are included with the lever turn.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • This item is sold by the "Set". A set is two lever turns (one for front of door and one for the back), one latch and strike, one spindle and all fasteners needed for installation.

Finishes:

  • Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850084
Product Name Curved Plate Lever Turn, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-8 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
2 suppliers
SOFT CLOSE BIFOLD HINGE - HG-JC70-BL - HG-JC70-BL - Sugatsune America, Inc.
Specs
Leaf Material Plastic; Polyamide
Material Finish Black
View Details