HardwareSource, Inc. Lever Bar Latch, Solid Bronze 850078

Description
Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Left Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze
Description
Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Left Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze

Suppliers

Company
Product
Description
Supplier Links
Lever Bar Latch, Solid Bronze - 850078 - HardwareSource, Inc.
San Diego, CA, USA
Lever Bar Latch, Solid Bronze
850078
Lever Bar Latch, Solid Bronze 850078
Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Left Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze
  • Very high quality Lever Bar Latch for gates and doors. Made from solid bronze.
  • Latch operates from both sides of the gate.
  • Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Left Hand" model.
  • Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection.
  • Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout.

Finishes:

  • Natural Solid Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850078
Product Name Lever Bar Latch, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 9 N-m , Reverse Torque 6.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-680F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL SOFT-CLOSING EURO CUP HINGE - 180SUS-D46-19T - 180SUS-D46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Stainless Steel, POM, SPCC
Material Finish Polished
View Details