HardwareSource, Inc. Ring Turn Bar Latch, Solid Bronze 850068

Description
Very high quality Ring Turn Bar Latch for gates and doors. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Right Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Ring diameter is 3-1/2". Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze
Description
Very high quality Ring Turn Bar Latch for gates and doors. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Right Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Ring diameter is 3-1/2". Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze

Suppliers

Company
Product
Description
Supplier Links
Ring Turn Bar Latch, Solid Bronze - 850068 - HardwareSource, Inc.
San Diego, CA, USA
Ring Turn Bar Latch, Solid Bronze
850068
Ring Turn Bar Latch, Solid Bronze 850068
Very high quality Ring Turn Bar Latch for gates and doors. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Right Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Ring diameter is 3-1/2". Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze
  • Very high quality Ring Turn Bar Latch for gates and doors.
  • Latch operates from both sides of the gate.
  • Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Right Hand" model.
  • Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Ring diameter is 3-1/2".
  • Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout.

Finishes:

  • Natural Solid Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850068
Product Name Ring Turn Bar Latch, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
RIGHT SIDE INSET PIVOT GLASS DOOR HINGE - GPH-40R - GPH-40R - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details