HardwareSource, Inc. Solid Bronze Gate Stop 850065

Description
Solid bronze gate stop will stop gate in the closed position. The installation of a gate stop prevents damage to your gate latch by stopping the gate before it hits the latch bar. Bronze latch bars will become weakened and eventually break if gates are allowed to slam against them. Gate stop measures 2" tall by 2" wide with a 1.5" projection. Mounting screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze
Description
Solid bronze gate stop will stop gate in the closed position. The installation of a gate stop prevents damage to your gate latch by stopping the gate before it hits the latch bar. Bronze latch bars will become weakened and eventually break if gates are allowed to slam against them. Gate stop measures 2" tall by 2" wide with a 1.5" projection. Mounting screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Bronze Gate Stop - 850065 - HardwareSource, Inc.
San Diego, CA, USA
Solid Bronze Gate Stop
850065
Solid Bronze Gate Stop 850065
Solid bronze gate stop will stop gate in the closed position. The installation of a gate stop prevents damage to your gate latch by stopping the gate before it hits the latch bar. Bronze latch bars will become weakened and eventually break if gates are allowed to slam against them. Gate stop measures 2" tall by 2" wide with a 1.5" projection. Mounting screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze
  • Solid bronze gate stop will stop gate in the closed position. The installation of a gate stop prevents damage to your gate latch by stopping the gate before it hits the latch bar. Bronze latch bars will become weakened and eventually break if gates are allowed to slam against them.
  • Gate stop measures 2" tall by 2" wide with a 1.5" projection.
  • Mounting screws are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Natural Solid Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850065
Product Name Solid Bronze Gate Stop
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH80 - HG-BH80 - Sugatsune America, Inc.
Specs
Length 0.3125 inch (7.94 mm)
Hole Type Round
Number of Holes 5
View Details