HardwareSource, Inc. Pull for Gates and Doors, Solid Bronze 850058

Description
Solid bronze pull for gates and doors for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in two lengths; 12.5" and 17.5". The 12.5" size has a screw hole center to center dimension of 11.5". The 17.5" size has a screw hole center to center dimension of 16.5". Attachment screws are included (Stainless steel hex head 5/16" diameter machine screws). Please specify in the comment section when you check out whether you would like your attachment screws 2" in length or 2-1/2" in length. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: We can special order these pulls so that you can mount one on each side of your door with no mounting hardware or screws visible (known as "back-to-back mounting"). Please call if you wish to order "back-to-back" mounting. We will need to know your door thickness. There is an additional charge of $30.00 for two pulls set up for "back-to-back mounting". Finishes: Solid Natural Bronze
Description
Solid bronze pull for gates and doors for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in two lengths; 12.5" and 17.5". The 12.5" size has a screw hole center to center dimension of 11.5". The 17.5" size has a screw hole center to center dimension of 16.5". Attachment screws are included (Stainless steel hex head 5/16" diameter machine screws). Please specify in the comment section when you check out whether you would like your attachment screws 2" in length or 2-1/2" in length. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: We can special order these pulls so that you can mount one on each side of your door with no mounting hardware or screws visible (known as "back-to-back mounting"). Please call if you wish to order "back-to-back" mounting. We will need to know your door thickness. There is an additional charge of $30.00 for two pulls set up for "back-to-back mounting". Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Pull for Gates and Doors, Solid Bronze - 850058 - HardwareSource, Inc.
San Diego, CA, USA
Pull for Gates and Doors, Solid Bronze
850058
Pull for Gates and Doors, Solid Bronze 850058
Solid bronze pull for gates and doors for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in two lengths; 12.5" and 17.5". The 12.5" size has a screw hole center to center dimension of 11.5". The 17.5" size has a screw hole center to center dimension of 16.5". Attachment screws are included (Stainless steel hex head 5/16" diameter machine screws). Please specify in the comment section when you check out whether you would like your attachment screws 2" in length or 2-1/2" in length. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: We can special order these pulls so that you can mount one on each side of your door with no mounting hardware or screws visible (known as "back-to-back mounting"). Please call if you wish to order "back-to-back" mounting. We will need to know your door thickness. There is an additional charge of $30.00 for two pulls set up for "back-to-back mounting". Finishes: Solid Natural Bronze
  • Solid bronze pull for gates and doors for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Available in two lengths; 12.5" and 17.5".
  • The 12.5" size has a screw hole center to center dimension of 11.5".
  • The 17.5" size has a screw hole center to center dimension of 16.5".
  • Attachment screws are included (Stainless steel hex head 5/16" diameter machine screws). Please specify in the comment section when you check out whether you would like your attachment screws 2" in length or 2-1/2" in length.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • PLEASE NOTE: We can special order these pulls so that you can mount one on each side of your door with no mounting hardware or screws visible (known as "back-to-back mounting"). Please call if you wish to order "back-to-back" mounting. We will need to know your door thickness. There is an additional charge of $30.00 for two pulls set up for "back-to-back mounting".

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850058
Product Name Pull for Gates and Doors, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Hinges - 2834091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 3.9 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-635R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details