HardwareSource, Inc. Solid Bronze Handle 850054

Description
Solid bronze non-working handle for gates and doors. From our "Solid Bronze Collection". This handle matches our Solid Bronze Thumb Latch and is ideal for use on double doors or gates. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
Description
Solid bronze non-working handle for gates and doors. From our "Solid Bronze Collection". This handle matches our Solid Bronze Thumb Latch and is ideal for use on double doors or gates. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Bronze Handle - 850054 - HardwareSource, Inc.
San Diego, CA, USA
Solid Bronze Handle
850054
Solid Bronze Handle 850054
Solid bronze non-working handle for gates and doors. From our "Solid Bronze Collection". This handle matches our Solid Bronze Thumb Latch and is ideal for use on double doors or gates. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
  • Solid bronze non-working handle for gates and doors. From our "Solid Bronze Collection".
  • This handle matches our Solid Bronze Thumb Latch and is ideal for use on double doors or gates.
  • Wood screws are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850054
Product Name Solid Bronze Handle
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 24 inch (610 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-200C-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-9T - 360-D26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details