HardwareSource, Inc. Solid Bronze Thumb Latch 850042

Description
Solid bronze thumb latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This thumb latch is made up of two components; a thumb latch (available in 8" or 10" and a drop bar (available with or without a knob). The thumb latch installs on the outside of the gate and the drop bar installs on the inside of the gate. The drop bar with knob (SKU 850060)measures 7.5" by 3.75". The drop bar without knob (SKU 850064) measures 6.5" by 4". For gate thicknesses up to 2-3/4". If you have a gate thickness more than the above dimensions order our Extension Kit (SKU 850044). Fits gate thickness up to 4". PLEASE NOTE; The Extension Kit (SKU 850044) will ship to you already installed in the thumb latch. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Solid bronze gate stop is offered for purchase during checkout. Finishes: Solid Natural Bronze
Description
Solid bronze thumb latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This thumb latch is made up of two components; a thumb latch (available in 8" or 10" and a drop bar (available with or without a knob). The thumb latch installs on the outside of the gate and the drop bar installs on the inside of the gate. The drop bar with knob (SKU 850060)measures 7.5" by 3.75". The drop bar without knob (SKU 850064) measures 6.5" by 4". For gate thicknesses up to 2-3/4". If you have a gate thickness more than the above dimensions order our Extension Kit (SKU 850044). Fits gate thickness up to 4". PLEASE NOTE; The Extension Kit (SKU 850044) will ship to you already installed in the thumb latch. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Solid bronze gate stop is offered for purchase during checkout. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Bronze Thumb Latch - 850042 - HardwareSource, Inc.
San Diego, CA, USA
Solid Bronze Thumb Latch
850042
Solid Bronze Thumb Latch 850042
Solid bronze thumb latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This thumb latch is made up of two components; a thumb latch (available in 8" or 10" and a drop bar (available with or without a knob). The thumb latch installs on the outside of the gate and the drop bar installs on the inside of the gate. The drop bar with knob (SKU 850060)measures 7.5" by 3.75". The drop bar without knob (SKU 850064) measures 6.5" by 4". For gate thicknesses up to 2-3/4". If you have a gate thickness more than the above dimensions order our Extension Kit (SKU 850044). Fits gate thickness up to 4". PLEASE NOTE; The Extension Kit (SKU 850044) will ship to you already installed in the thumb latch. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Solid bronze gate stop is offered for purchase during checkout. Finishes: Solid Natural Bronze
  • Solid bronze thumb latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • This thumb latch is made up of two components; a thumb latch (available in 8" or 10" and a drop bar (available with or without a knob). The thumb latch installs on the outside of the gate and the drop bar installs on the inside of the gate.
  • The drop bar with knob (SKU 850060)measures 7.5" by 3.75".
  • The drop bar without knob (SKU 850064) measures 6.5" by 4".
  • For gate thicknesses up to 2-3/4".
  • If you have a gate thickness more than the above dimensions order our Extension Kit (SKU 850044). Fits gate thickness up to 4". PLEASE NOTE; The Extension Kit (SKU 850044) will ship to you already installed in the thumb latch.
  • Wood screws are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Solid bronze gate stop is offered for purchase during checkout.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850042
Product Name Solid Bronze Thumb Latch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2883273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0591 inch (1.5 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 5.7 N-m , Reverse Torque 4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT-OFF HINGE - BN-64S - BN-64S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details