HardwareSource, Inc. Solid Bronze Dummy Strap 850030

Description
Solid bronze dummy strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Dummy straps provide a decorative strap look to a gate or door hinged with full mortise butt hinges. Available in two lengths. Both sizes are made from 1/4" thick material. Both sizes are 2" wide and measure 4" at the widest part. Stainless steel lag screws are included. Lag screws are coated with a finish that matches the bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
Description
Solid bronze dummy strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Dummy straps provide a decorative strap look to a gate or door hinged with full mortise butt hinges. Available in two lengths. Both sizes are made from 1/4" thick material. Both sizes are 2" wide and measure 4" at the widest part. Stainless steel lag screws are included. Lag screws are coated with a finish that matches the bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Bronze Dummy Strap - 850030 - HardwareSource, Inc.
San Diego, CA, USA
Solid Bronze Dummy Strap
850030
Solid Bronze Dummy Strap 850030
Solid bronze dummy strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Dummy straps provide a decorative strap look to a gate or door hinged with full mortise butt hinges. Available in two lengths. Both sizes are made from 1/4" thick material. Both sizes are 2" wide and measure 4" at the widest part. Stainless steel lag screws are included. Lag screws are coated with a finish that matches the bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
  • Solid bronze dummy strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Dummy straps provide a decorative strap look to a gate or door hinged with full mortise butt hinges.
  • Available in two lengths. Both sizes are made from 1/4" thick material. Both sizes are 2" wide and measure 4" at the widest part.
  • Stainless steel lag screws are included. Lag screws are coated with a finish that matches the bronze finish.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850030
Product Name Solid Bronze Dummy Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S150-HR50 - HG-S150-HR50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.88 inch (124 mm)
Leaf Material Steel; Steel
View Details