HardwareSource, Inc. Shutter Hinge, New York Style, 2-1/4" Offset,.. 850021

Description
Shutter Hinge, New York Style, 2-1/4" Offset, Solid Bronze Solid Bronze exterior shutter hinge matches other products from our "Solid Bronze Collection". For exterior shutters which are hung flush with the casing (full inset). Overall hinge dimensions are; 6" tall by 6-3/4" wide. Width is 1". Pintle plate is 3-5/8" tall by 1-3/16" wide. Available in two offsets; 1-1/4" Offset (for wood frame construction) and 2-1/4" Offset (for brick construction). The 1-1/4" Offset Type has a throw dimension of 2-1/2". Click on link below for generic throw diagram The 2-1/4" Offset Type has a throw dimension of 4-1/2". Click on link below for generic throw diagram. Loose joint hinges permit easy hanging and easy removal of shutters. Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware. This product is sold by the pair. A pair is two hinges (one top hinge and one bottom hinge), enough to hang one shutter. Matching wood screws are included.
Description
Shutter Hinge, New York Style, 2-1/4" Offset, Solid Bronze Solid Bronze exterior shutter hinge matches other products from our "Solid Bronze Collection". For exterior shutters which are hung flush with the casing (full inset). Overall hinge dimensions are; 6" tall by 6-3/4" wide. Width is 1". Pintle plate is 3-5/8" tall by 1-3/16" wide. Available in two offsets; 1-1/4" Offset (for wood frame construction) and 2-1/4" Offset (for brick construction). The 1-1/4" Offset Type has a throw dimension of 2-1/2". Click on link below for generic throw diagram The 2-1/4" Offset Type has a throw dimension of 4-1/2". Click on link below for generic throw diagram. Loose joint hinges permit easy hanging and easy removal of shutters. Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware. This product is sold by the pair. A pair is two hinges (one top hinge and one bottom hinge), enough to hang one shutter. Matching wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge, New York Style, 2-1/4
San Diego, CA, USA
Shutter Hinge, New York Style, 2-1/4" Offset,..
850021
Shutter Hinge, New York Style, 2-1/4" Offset,.. 850021
Shutter Hinge, New York Style, 2-1/4" Offset, Solid Bronze Solid Bronze exterior shutter hinge matches other products from our "Solid Bronze Collection". For exterior shutters which are hung flush with the casing (full inset). Overall hinge dimensions are; 6" tall by 6-3/4" wide. Width is 1". Pintle plate is 3-5/8" tall by 1-3/16" wide. Available in two offsets; 1-1/4" Offset (for wood frame construction) and 2-1/4" Offset (for brick construction). The 1-1/4" Offset Type has a throw dimension of 2-1/2". Click on link below for generic throw diagram The 2-1/4" Offset Type has a throw dimension of 4-1/2". Click on link below for generic throw diagram. Loose joint hinges permit easy hanging and easy removal of shutters. Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware. This product is sold by the pair. A pair is two hinges (one top hinge and one bottom hinge), enough to hang one shutter. Matching wood screws are included.

Shutter Hinge, New York Style, 2-1/4" Offset, Solid Bronze

  • Solid Bronze exterior shutter hinge matches other products from our "Solid Bronze Collection".
  • For exterior shutters which are hung flush with the casing (full inset).
  • Overall hinge dimensions are; 6" tall by 6-3/4" wide. Width is 1".
  • Pintle plate is 3-5/8" tall by 1-3/16" wide.
  • Available in two offsets; 1-1/4" Offset (for wood frame construction) and 2-1/4" Offset (for brick construction).
  • The 1-1/4" Offset Type has a throw dimension of 2-1/2". Click on link below for generic throw diagram
  • The 2-1/4" Offset Type has a throw dimension of 4-1/2". Click on link below for generic throw diagram.
  • Loose joint hinges permit easy hanging and easy removal of shutters.
  • Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware.
  • This product is sold by the pair. A pair is two hinges (one top hinge and one bottom hinge), enough to hang one shutter.
  • Matching wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850021
Product Name Shutter Hinge, New York Style, 2-1/4" Offset,..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.6890 inch (17.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9 - HG-PA180-9 - Sugatsune America, Inc.
Specs
Length 7.06 inch (179 mm)
Hole Type Round
Number of Holes 8
View Details