HardwareSource, Inc. Strap Hinge System, Solid Bronze 850014

Description
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a "Strap" which attaches to the gate surface and a pintle which attaches to the post. The pintle is available as either a "Plate Pintle" a "Screw-in Pintle" or a "Jam Pintle". The "Plate Pintle" measures 2" wide by 6-1/4" tall. The plate material is about 1/4" thick. The pintle portion is 11/16" in diameter by 2" tall. The "Screw-In Pintle" is available in two sizes, Small and Large. The small size measures 5" horizontally and 3-3/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 3-1/4" by 11/16". The large size measures 7.5" horizontally and 3-7/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 6" by 13/16". The "Jam Pintle" is meant to be installed in the jamb or edge of the door frame or gate post and can be installed in a mortise (cutout). The mounting plate portion of the "Jam Pintle" measures 4-3/4" wide by 2-7/16" tall by 9/32" thick. The pintle is 2" tall by 11/16" in diameter. It is available in a Right Hand Model and a Left Hand Model. The image in the photo shows a Right Hand Model. Here is how the handing works: Go to the side of the gate or door where the hinges are visible (the hinged side of the door), stand with your back against the gate or door. If you want the hinges on your right then you should order the Right Hand Model. If you want your hinges on your left then you should order the Left Hand Model. Lag screws (1-1/2" long)are included for the "Plate Pintle", flat head wood screws are included for the "Jam Pintle". Screws are made from stainless steel and coated black. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze
Description
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a "Strap" which attaches to the gate surface and a pintle which attaches to the post. The pintle is available as either a "Plate Pintle" a "Screw-in Pintle" or a "Jam Pintle". The "Plate Pintle" measures 2" wide by 6-1/4" tall. The plate material is about 1/4" thick. The pintle portion is 11/16" in diameter by 2" tall. The "Screw-In Pintle" is available in two sizes, Small and Large. The small size measures 5" horizontally and 3-3/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 3-1/4" by 11/16". The large size measures 7.5" horizontally and 3-7/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 6" by 13/16". The "Jam Pintle" is meant to be installed in the jamb or edge of the door frame or gate post and can be installed in a mortise (cutout). The mounting plate portion of the "Jam Pintle" measures 4-3/4" wide by 2-7/16" tall by 9/32" thick. The pintle is 2" tall by 11/16" in diameter. It is available in a Right Hand Model and a Left Hand Model. The image in the photo shows a Right Hand Model. Here is how the handing works: Go to the side of the gate or door where the hinges are visible (the hinged side of the door), stand with your back against the gate or door. If you want the hinges on your right then you should order the Right Hand Model. If you want your hinges on your left then you should order the Left Hand Model. Lag screws (1-1/2" long)are included for the "Plate Pintle", flat head wood screws are included for the "Jam Pintle". Screws are made from stainless steel and coated black. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze

Suppliers

Company
Product
Description
Supplier Links
Strap Hinge System, Solid Bronze - 850014 - HardwareSource, Inc.
San Diego, CA, USA
Strap Hinge System, Solid Bronze
850014
Strap Hinge System, Solid Bronze 850014
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a "Strap" which attaches to the gate surface and a pintle which attaches to the post. The pintle is available as either a "Plate Pintle" a "Screw-in Pintle" or a "Jam Pintle". The "Plate Pintle" measures 2" wide by 6-1/4" tall. The plate material is about 1/4" thick. The pintle portion is 11/16" in diameter by 2" tall. The "Screw-In Pintle" is available in two sizes, Small and Large. The small size measures 5" horizontally and 3-3/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 3-1/4" by 11/16". The large size measures 7.5" horizontally and 3-7/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 6" by 13/16". The "Jam Pintle" is meant to be installed in the jamb or edge of the door frame or gate post and can be installed in a mortise (cutout). The mounting plate portion of the "Jam Pintle" measures 4-3/4" wide by 2-7/16" tall by 9/32" thick. The pintle is 2" tall by 11/16" in diameter. It is available in a Right Hand Model and a Left Hand Model. The image in the photo shows a Right Hand Model. Here is how the handing works: Go to the side of the gate or door where the hinges are visible (the hinged side of the door), stand with your back against the gate or door. If you want the hinges on your right then you should order the Right Hand Model. If you want your hinges on your left then you should order the Left Hand Model. Lag screws (1-1/2" long)are included for the "Plate Pintle", flat head wood screws are included for the "Jam Pintle". Screws are made from stainless steel and coated black. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze
  • This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • This product is sold in components. The components consist of 2 items; a "Strap" which attaches to the gate surface and a pintle which attaches to the post. The pintle is available as either a "Plate Pintle" a "Screw-in Pintle" or a "Jam Pintle".
  • The "Plate Pintle" measures 2" wide by 6-1/4" tall. The plate material is about 1/4" thick. The pintle portion is 11/16" in diameter by 2" tall.
  • The "Screw-In Pintle" is available in two sizes, Small and Large. The small size measures 5" horizontally and 3-3/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 3-1/4" by 11/16". The large size measures 7.5" horizontally and 3-7/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 6" by 13/16".
  • The "Jam Pintle" is meant to be installed in the jamb or edge of the door frame or gate post and can be installed in a mortise (cutout). The mounting plate portion of the "Jam Pintle" measures 4-3/4" wide by 2-7/16" tall by 9/32" thick. The pintle is 2" tall by 11/16" in diameter. It is available in a Right Hand Model and a Left Hand Model. The image in the photo shows a Right Hand Model. Here is how the handing works: Go to the side of the gate or door where the hinges are visible (the hinged side of the door), stand with your back against the gate or door. If you want the hinges on your right then you should order the Right Hand Model. If you want your hinges on your left then you should order the Left Hand Model.
  • Lag screws (1-1/2" long)are included for the "Plate Pintle", flat head wood screws are included for the "Jam Pintle". Screws are made from stainless steel and coated black.
  • Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Natural Solid Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850014
Product Name Strap Hinge System, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 1.8 N⋅m, Reverse Torque 1.1 N⋅m, Aluminum Alloy, Natural - E6-10E-216F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
HEAT RESISTANT TORQUE HINGE - HG-ITHP15 - HG-ITHP15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details