HardwareSource, Inc. Dummy Strap, Solid Bronze 850004

Description
Dummy straps install on the face of any door or gate to give the look of a decorative strap hinge. They are normally used in combination with full mortise butt hinges. Dummy straps made of solid bronze are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Matching wood screws are included. These beautiful dummy straps are available in 6 lengths. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
Description
Dummy straps install on the face of any door or gate to give the look of a decorative strap hinge. They are normally used in combination with full mortise butt hinges. Dummy straps made of solid bronze are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Matching wood screws are included. These beautiful dummy straps are available in 6 lengths. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Dummy Strap, Solid Bronze - 850004 - HardwareSource, Inc.
San Diego, CA, USA
Dummy Strap, Solid Bronze
850004
Dummy Strap, Solid Bronze 850004
Dummy straps install on the face of any door or gate to give the look of a decorative strap hinge. They are normally used in combination with full mortise butt hinges. Dummy straps made of solid bronze are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Matching wood screws are included. These beautiful dummy straps are available in 6 lengths. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
  • Dummy straps install on the face of any door or gate to give the look of a decorative strap hinge. They are normally used in combination with full mortise butt hinges.
  • Dummy straps made of solid bronze are for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Matching wood screws are included.
  • These beautiful dummy straps are available in 6 lengths.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850004
Product Name Dummy Strap, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4732155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 1.8 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-216-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
3 suppliers
SPRING HINGE - JDA-120-36S - JDA-120-36S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details