HardwareSource, Inc. Cane Bolt, Solid Bronze 20" 850002

Description
Solid bronze cane bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Cane bolt measures 20" tall. Mounting plates measure 2" by 4". Cane bolt features a large diameter 5/8" bolt. Wood screws and a keeper for the bottom of the bolt are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
Description
Solid bronze cane bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Cane bolt measures 20" tall. Mounting plates measure 2" by 4". Cane bolt features a large diameter 5/8" bolt. Wood screws and a keeper for the bottom of the bolt are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Cane Bolt, Solid Bronze 20
San Diego, CA, USA
Cane Bolt, Solid Bronze 20"
850002
Cane Bolt, Solid Bronze 20" 850002
Solid bronze cane bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Cane bolt measures 20" tall. Mounting plates measure 2" by 4". Cane bolt features a large diameter 5/8" bolt. Wood screws and a keeper for the bottom of the bolt are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
  • Solid bronze cane bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Cane bolt measures 20" tall. Mounting plates measure 2" by 4".
  • Cane bolt features a large diameter 5/8" bolt.
  • Wood screws and a keeper for the bottom of the bolt are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850002
Product Name Cane Bolt, Solid Bronze 20"
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
COMBINATION HINGE - HG-VH8-T15/WT - HG-VH8-T15/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details