HardwareSource, Inc. 2-Way Adjustable Hinge, Solid Brass Models 848056

Description
This is the Solid Brass model of this product. The hinge is made of solid brass and hard plastic with stainless steel internal parts. This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This hinge is available in two finishes; Satin Nickel and Brass PVD. Photo shows Brass PVD finish This hinge is also available in two models: Regular and "NRP". NRP means Non-Removable Pin. The NRP model is generally used for doors that open outward. The Non-Removable Pin feature keeps someone from removing the hinge pin which would allow them to pull the door off of the hinges.
Description
This is the Solid Brass model of this product. The hinge is made of solid brass and hard plastic with stainless steel internal parts. This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This hinge is available in two finishes; Satin Nickel and Brass PVD. Photo shows Brass PVD finish This hinge is also available in two models: Regular and "NRP". NRP means Non-Removable Pin. The NRP model is generally used for doors that open outward. The Non-Removable Pin feature keeps someone from removing the hinge pin which would allow them to pull the door off of the hinges.

Suppliers

Company
Product
Description
Supplier Links
2-Way Adjustable Hinge, Solid Brass Models - 848056 - HardwareSource, Inc.
San Diego, CA, USA
2-Way Adjustable Hinge, Solid Brass Models
848056
2-Way Adjustable Hinge, Solid Brass Models 848056
This is the Solid Brass model of this product. The hinge is made of solid brass and hard plastic with stainless steel internal parts. This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This hinge is available in two finishes; Satin Nickel and Brass PVD. Photo shows Brass PVD finish This hinge is also available in two models: Regular and "NRP". NRP means Non-Removable Pin. The NRP model is generally used for doors that open outward. The Non-Removable Pin feature keeps someone from removing the hinge pin which would allow them to pull the door off of the hinges.
  • This is the Solid Brass model of this product. The hinge is made of solid brass and hard plastic with stainless steel internal parts.
  • This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle.
  • The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge.
  • Hinges are non-handed, they work on both right hand and left hand doors.
  • The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15").
  • The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20").
  • There are markings on the hinge cover for a visual indication of the vertical adjustment position.
  • 3 hinges will support a 400 lb. door.
  • Adjusts with a square drive (Robertson drive).
  • These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below.
  • PLEASE NOTE: Use hand tools only to make adjustments (no power tools).
  • PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately.
  • The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick.
  • This hinge is available in two finishes; Satin Nickel and Brass PVD. Photo shows Brass PVD finish
  • This hinge is also available in two models: Regular and "NRP". NRP means Non-Removable Pin. The NRP model is generally used for doors that open outward. The Non-Removable Pin feature keeps someone from removing the hinge pin which would allow them to pull the door off of the hinges.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 848056
Product Name 2-Way Adjustable Hinge, Solid Brass Models
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Open Width 0.4724 inch (12 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-4 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
STAINLESS STEEL SELF-CLOSING EURO CUP HINGE - 180SUS-C46-19T - 180SUS-C46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Plastic; Stainless Steel, Plastic, SPCC
Material Finish Polished
View Details