HardwareSource, Inc. 2-Way Adjustable Hinge, Non-Removable Pin (NRP) 848048

Description
This is the NRP (Non Removable Hinge Pin) model of this product. This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. This is the regular version of this hinge. It is available in 12 different finishes. Finish shown in image is Satin Silver. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Made from die cast material and hard plastic. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This is the "NRP Model" of this hinge. NRP means Non-Removable Pin. This model is generally used for doors that open outward. The Non-Removable Pin feature keeps someone from removing the hinge pin which would allow them to pull the door off of the hinges. Also available are Regular Model (hinge pin is removable) Solid Brass Models Solid Brass NRP Models
Description
This is the NRP (Non Removable Hinge Pin) model of this product. This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. This is the regular version of this hinge. It is available in 12 different finishes. Finish shown in image is Satin Silver. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Made from die cast material and hard plastic. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This is the "NRP Model" of this hinge. NRP means Non-Removable Pin. This model is generally used for doors that open outward. The Non-Removable Pin feature keeps someone from removing the hinge pin which would allow them to pull the door off of the hinges. Also available are Regular Model (hinge pin is removable) Solid Brass Models Solid Brass NRP Models

Suppliers

Company
Product
Description
Supplier Links
2-Way Adjustable Hinge, Non-Removable Pin (NRP) - 848048 - HardwareSource, Inc.
San Diego, CA, USA
2-Way Adjustable Hinge, Non-Removable Pin (NRP)
848048
2-Way Adjustable Hinge, Non-Removable Pin (NRP) 848048
This is the NRP (Non Removable Hinge Pin) model of this product. This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. This is the regular version of this hinge. It is available in 12 different finishes. Finish shown in image is Satin Silver. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Made from die cast material and hard plastic. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This is the "NRP Model" of this hinge. NRP means Non-Removable Pin. This model is generally used for doors that open outward. The Non-Removable Pin feature keeps someone from removing the hinge pin which would allow them to pull the door off of the hinges. Also available are Regular Model (hinge pin is removable) Solid Brass Models Solid Brass NRP Models
  • This is the NRP (Non Removable Hinge Pin) model of this product.
  • This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle.
  • The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge.
  • Hinges are non-handed, they work on both right hand and left hand doors.
  • This is the regular version of this hinge. It is available in 12 different finishes. Finish shown in image is Satin Silver.
  • The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15").
  • The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20").
  • There are markings on the hinge cover for a visual indication of the vertical adjustment position.
  • 3 hinges will support a 400 lb. door.
  • Made from die cast material and hard plastic. Adjusts with a square drive (Robertson drive).
  • These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below.
  • PLEASE NOTE: Use hand tools only to make adjustments (no power tools).
  • PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately.
  • The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick.
  • This is the "NRP Model" of this hinge. NRP means Non-Removable Pin. This model is generally used for doors that open outward. The Non-Removable Pin feature keeps someone from removing the hinge pin which would allow them to pull the door off of the hinges. Also available are
    • Regular Model (hinge pin is removable)
    • Solid Brass Models
    • Solid Brass NRP Models
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 848048
Product Name 2-Way Adjustable Hinge, Non-Removable Pin (NRP)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-421-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING LOADED PIVOT HINGE - HG-PV60AC-R - HG-PV60AC-R - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.6250 inch (15.87 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details