HardwareSource, Inc. 2-Way Adjustable Hinge, Regular Model 848023

Description
This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. This is the regular version of this hinge. It is available in 12 different finishes. Finish shown in image is Satin Silver. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Made from die cast material and hard plastic. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This is the "Regular Model" of this hinge. Also available are NRP Models (Non-Removable Hinge Pin) Solid Brass Models Solid Brass NRP Models
Description
This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. This is the regular version of this hinge. It is available in 12 different finishes. Finish shown in image is Satin Silver. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Made from die cast material and hard plastic. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This is the "Regular Model" of this hinge. Also available are NRP Models (Non-Removable Hinge Pin) Solid Brass Models Solid Brass NRP Models

Suppliers

Company
Product
Description
Supplier Links
2-Way Adjustable Hinge, Regular Model - 848023 - HardwareSource, Inc.
San Diego, CA, USA
2-Way Adjustable Hinge, Regular Model
848023
2-Way Adjustable Hinge, Regular Model 848023
This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle. The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge. Hinges are non-handed, they work on both right hand and left hand doors. This is the regular version of this hinge. It is available in 12 different finishes. Finish shown in image is Satin Silver. The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15"). The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20"). There are markings on the hinge cover for a visual indication of the vertical adjustment position. 3 hinges will support a 400 lb. door. Made from die cast material and hard plastic. Adjusts with a square drive (Robertson drive). These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below. PLEASE NOTE: Use hand tools only to make adjustments (no power tools). PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This is the "Regular Model" of this hinge. Also available are NRP Models (Non-Removable Hinge Pin) Solid Brass Models Solid Brass NRP Models
  • This hinge solves the problem of doors that need adjustment because they do not fit the door frame. This can be caused when the floor or walls of the house settle.
  • The 2-Way Adjustable hinge incorporates both the vertical adjustment and the horizontal adjustment in one hinge.
  • Hinges are non-handed, they work on both right hand and left hand doors.
  • This is the regular version of this hinge. It is available in 12 different finishes. Finish shown in image is Satin Silver.
  • The horizontal adjustment range is plus or minus 0.15 inch (+/- 0.15").
  • The vertical adjustment range is plus or minus 0.20 inch (+/- 0.20").
  • There are markings on the hinge cover for a visual indication of the vertical adjustment position.
  • 3 hinges will support a 400 lb. door.
  • Made from die cast material and hard plastic. Adjusts with a square drive (Robertson drive).
  • These hinges come with plastic tips. The colors may differ from the hinge finish. The colors are noted below.
  • PLEASE NOTE: Use hand tools only to make adjustments (no power tools).
  • PLEASE NOTE: Each hinge uses 8 each #8 Flat Head Wood Screws. Wood screws are not included with the product and must be obtained separately.
  • The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick.
  • This is the "Regular Model" of this hinge. Also available are
    • NRP Models (Non-Removable Hinge Pin)
    • Solid Brass Models
    • Solid Brass NRP Models
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 848023
Product Name 2-Way Adjustable Hinge, Regular Model
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-500-33 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/9 - 304B-C46/9 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details