HardwareSource, Inc. Long Wood Screws for Door Hinges 838908

Description
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
Description
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Long Wood Screws for Door Hinges - 838908 - HardwareSource, Inc.
San Diego, CA, USA
Long Wood Screws for Door Hinges
838908
Long Wood Screws for Door Hinges 838908
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
  • Door hinge wood screws that are longer than what normally comes with the hinge.
  • Screws are flat head phillips screws.
  • Screws are made from steel base material.
  • PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge.

Finishes:

  • Polished Brass
  • Satin Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838908
Product Name Long Wood Screws for Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7491692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.07 inch (78 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS25R - HG-TBS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details