HardwareSource, Inc. Long Wood Screws for Door Hinges 838906

Description
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
Description
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Long Wood Screws for Door Hinges - 838906 - HardwareSource, Inc.
San Diego, CA, USA
Long Wood Screws for Door Hinges
838906
Long Wood Screws for Door Hinges 838906
Door hinge wood screws that are longer than what normally comes with the hinge. Screws are flat head phillips screws. Screws are made from steel base material. PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge. Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
  • Door hinge wood screws that are longer than what normally comes with the hinge.
  • Screws are flat head phillips screws.
  • Screws are made from steel base material.
  • PLEASE NOTE; the brass and the satin nickel finishes are more of a bright or polished finish. We have searched the market for screws with an actual satin finish but have not been able to find any. These screws are acceptable for use with satin finishes as the actual visible part of screw when installed is very small relative to the size of the hinge.

Finishes:

  • Polished Brass
  • Satin Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838906
Product Name Long Wood Screws for Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 3.9 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-635R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA180-9 - HG-PA180-9 - Sugatsune America, Inc.
Specs
Length 7.06 inch (179 mm)
Hole Type Round
Number of Holes 8
View Details