HardwareSource, Inc. Screen Door Latch, Mortise Type with Deadbolt 838762

Description
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Lock features round dead bolt. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 1" to 2". Lever side dimensions; Lever length is 2-3/4", Lever projects 2-1/4" from surface of door, plate measures 6" by 1-3/4". Knob side dimensions; Knob diameter is 1-3/4", Knob projects 1-3/4" from surface of door, plate measures 6" by 1-3/4". Strike plate measures 3-3/4" by 1-3/16" by 2-11/16". Latch projects 5/16" from edge of door. Deadbolt projects 7/16" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Lock features round dead bolt. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 1" to 2". Lever side dimensions; Lever length is 2-3/4", Lever projects 2-1/4" from surface of door, plate measures 6" by 1-3/4". Knob side dimensions; Knob diameter is 1-3/4", Knob projects 1-3/4" from surface of door, plate measures 6" by 1-3/4". Strike plate measures 3-3/4" by 1-3/16" by 2-11/16". Latch projects 5/16" from edge of door. Deadbolt projects 7/16" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Screen Door Latch, Mortise Type with Deadbolt - 838762 - HardwareSource, Inc.
San Diego, CA, USA
Screen Door Latch, Mortise Type with Deadbolt
838762
Screen Door Latch, Mortise Type with Deadbolt 838762
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Lock features round dead bolt. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 1" to 2". Lever side dimensions; Lever length is 2-3/4", Lever projects 2-1/4" from surface of door, plate measures 6" by 1-3/4". Knob side dimensions; Knob diameter is 1-3/4", Knob projects 1-3/4" from surface of door, plate measures 6" by 1-3/4". Strike plate measures 3-3/4" by 1-3/16" by 2-11/16". Latch projects 5/16" from edge of door. Deadbolt projects 7/16" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • Mortise type screen door latch fits into mortise cut in edge of screen or storm door.
  • Made from solid brass material.
  • This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside.
  • Lock features round dead bolt.
  • Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5".
  • Fits door thicknesses of 1" to 2".
  • Lever side dimensions; Lever length is 2-3/4", Lever projects 2-1/4" from surface of door, plate measures 6" by 1-3/4".
  • Knob side dimensions; Knob diameter is 1-3/4", Knob projects 1-3/4" from surface of door, plate measures 6" by 1-3/4".
  • Strike plate measures 3-3/4" by 1-3/16" by 2-11/16". Latch projects 5/16" from edge of door. Deadbolt projects 7/16" from edge of door.
  • Fasteners are included.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838762
Product Name Screen Door Latch, Mortise Type with Deadbolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-20 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-20 - HG-PA200-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details