HardwareSource, Inc. 1/4" Radius Residential Hinges, Steel with Ba.. 838720

Description
1/4" Radius Residential Hinges, Steel with Ball Tips Residential grade door hinges with ball tips. Hinge shown in photo to left is the satin nickel finish. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Matching wood screws are included. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated
Description
1/4" Radius Residential Hinges, Steel with Ball Tips Residential grade door hinges with ball tips. Hinge shown in photo to left is the satin nickel finish. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Matching wood screws are included. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated

Suppliers

Company
Product
Description
Supplier Links
1/4
San Diego, CA, USA
1/4" Radius Residential Hinges, Steel with Ba..
838720
1/4" Radius Residential Hinges, Steel with Ba.. 838720
1/4" Radius Residential Hinges, Steel with Ball Tips Residential grade door hinges with ball tips. Hinge shown in photo to left is the satin nickel finish. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Matching wood screws are included. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated

1/4" Radius Residential Hinges, Steel with Ball Tips

  • Residential grade door hinges with ball tips.
  • Hinge shown in photo to left is the satin nickel finish.
  • The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern.
  • Matching wood screws are included.

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 646 (US15) Satin Nickel Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838720
Product Name 1/4" Radius Residential Hinges, Steel with Ba..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8071 inch (20.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-128-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-300 - LSD-30-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details