HardwareSource, Inc. Large Solid Brass Parliament Hinges 838701

Description
For use on windows and shutters. Wide throw design allows for wide swinging shutters. Also for deep set shutters or casement windows. Solid brass base material. Hinge pins are not removable. Matching wood screws are included. Height dimension measures the largest part of the leaf. Thickness of material is 0.157". Photo to left shows Oil Rubbed Bronze finish. Finishes: Oil Rubbed Bronze Polished Brass Satin Nickel
Description
For use on windows and shutters. Wide throw design allows for wide swinging shutters. Also for deep set shutters or casement windows. Solid brass base material. Hinge pins are not removable. Matching wood screws are included. Height dimension measures the largest part of the leaf. Thickness of material is 0.157". Photo to left shows Oil Rubbed Bronze finish. Finishes: Oil Rubbed Bronze Polished Brass Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Large Solid Brass Parliament Hinges - 838701 - HardwareSource, Inc.
San Diego, CA, USA
Large Solid Brass Parliament Hinges
838701
Large Solid Brass Parliament Hinges 838701
For use on windows and shutters. Wide throw design allows for wide swinging shutters. Also for deep set shutters or casement windows. Solid brass base material. Hinge pins are not removable. Matching wood screws are included. Height dimension measures the largest part of the leaf. Thickness of material is 0.157". Photo to left shows Oil Rubbed Bronze finish. Finishes: Oil Rubbed Bronze Polished Brass Satin Nickel
  • For use on windows and shutters.
  • Wide throw design allows for wide swinging shutters.
  • Also for deep set shutters or casement windows.
  • Solid brass base material.
  • Hinge pins are not removable.
  • Matching wood screws are included.
  • Height dimension measures the largest part of the leaf.
  • Thickness of material is 0.157".
  • Photo to left shows Oil Rubbed Bronze finish.

Finishes:

  • Oil Rubbed Bronze
  • Polished Brass
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838701
Product Name Large Solid Brass Parliament Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.2087 inch (5.3 mm)
Length 1.38 inch (35 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2-P - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT OFF HINGE - KN-50R/SS - KN-50R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details