HardwareSource, Inc. 3" x 3-1/2" Half Surface Hinge 838612

Description
Half surface hinge; one leaf mortises into the door frame the other leaf is surface mounted on the door Hinge is 3" high When the hinge is in its 90 degree closed position (as shown in the photo) the "mortise leaf" that attaches to the door jamb will need a 1" wide mortise on the door jamb. The "surface leaf" will cover 2" of width on the surface of the door. Excellent for installing a new door or screen door into an existing frame Optional finials are available for this hinge. See our "Type B" finials in the Door, Plain Bearing Hinge section. Solid brass base material Matching wood screws are included Lifetime Brass is a brass high tech material that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode. Finishes: Lifetime Brass Satin Nickel Oil Rubbed Bronze
Description
Half surface hinge; one leaf mortises into the door frame the other leaf is surface mounted on the door Hinge is 3" high When the hinge is in its 90 degree closed position (as shown in the photo) the "mortise leaf" that attaches to the door jamb will need a 1" wide mortise on the door jamb. The "surface leaf" will cover 2" of width on the surface of the door. Excellent for installing a new door or screen door into an existing frame Optional finials are available for this hinge. See our "Type B" finials in the Door, Plain Bearing Hinge section. Solid brass base material Matching wood screws are included Lifetime Brass is a brass high tech material that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode. Finishes: Lifetime Brass Satin Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" x 3-1/2" Half Surface Hinge
838612
3" x 3-1/2" Half Surface Hinge 838612
Half surface hinge; one leaf mortises into the door frame the other leaf is surface mounted on the door Hinge is 3" high When the hinge is in its 90 degree closed position (as shown in the photo) the "mortise leaf" that attaches to the door jamb will need a 1" wide mortise on the door jamb. The "surface leaf" will cover 2" of width on the surface of the door. Excellent for installing a new door or screen door into an existing frame Optional finials are available for this hinge. See our "Type B" finials in the Door, Plain Bearing Hinge section. Solid brass base material Matching wood screws are included Lifetime Brass is a brass high tech material that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode. Finishes: Lifetime Brass Satin Nickel Oil Rubbed Bronze
  • Half surface hinge; one leaf mortises into the door frame the other leaf is surface mounted on the door
  • Hinge is 3" high
  • When the hinge is in its 90 degree closed position (as shown in the photo) the "mortise leaf" that attaches to the door jamb will need a 1" wide mortise on the door jamb. The "surface leaf" will cover 2" of width on the surface of the door.
  • Excellent for installing a new door or screen door into an existing frame
  • Optional finials are available for this hinge. See our "Type B" finials in the Door, Plain Bearing Hinge section.
  • Solid brass base material
  • Matching wood screws are included

Lifetime Brass is a brass high tech material that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode.

Finishes:

  • Lifetime Brass
  • Satin Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838612
Product Name 3" x 3-1/2" Half Surface Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 16 inch (406 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T - H360-C26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details