HardwareSource, Inc. Solid Brass Screws for Door Hinges 838566

Description
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel
Description
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Screws for Door Hinges - 838566 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Screws for Door Hinges
838566
Solid Brass Screws for Door Hinges 838566
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel
  • Wood Screws with finishes that match our hinges
  • Flat head phillips (countersunk)
  • Solid Brass base material

Finishes:

  • Oil Rubbed Bronze
  • Lifetime Brass
  • Polished Brass
  • Satin Chrome
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838566
Product Name Solid Brass Screws for Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7703002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.56 inch (65 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 1.8 N-m , Reverse Torque 1.8 N-m , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-416-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
SPRING BUTT HINGE - HG-SH51C - HG-SH51C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details