HardwareSource, Inc. Solid Brass Screws for Door Hinges 838564

Description
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel
Description
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Screws for Door Hinges - 838564 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Screws for Door Hinges
838564
Solid Brass Screws for Door Hinges 838564
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel
  • Wood Screws with finishes that match our hinges
  • Flat head phillips (countersunk)
  • Solid Brass base material

Finishes:

  • Oil Rubbed Bronze
  • Lifetime Brass
  • Polished Brass
  • Satin Chrome
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838564
Product Name Solid Brass Screws for Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Stainless Steel, Polished - 96-MA-80-24 - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
LIFT-OFF TORQUE HINGE - HG-KNT7R - HG-KNT7R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details