HardwareSource, Inc. Solid Brass Screws for Door Hinges 838558

Description
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel
Description
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Screws for Door Hinges - 838558 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Screws for Door Hinges
838558
Solid Brass Screws for Door Hinges 838558
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel
  • Wood Screws with finishes that match our hinges
  • Flat head phillips (countersunk)
  • Solid Brass base material

Finishes:

  • Oil Rubbed Bronze
  • Lifetime Brass
  • Polished Brass
  • Satin Chrome
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838558
Product Name Solid Brass Screws for Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3799157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 3.62 inch (92 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BLACK GLASS DOOR HINGE - GH-34/0/BL-P - GH-34/0/BL-P - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details