HardwareSource, Inc. Type B Finials 838532

Description
Available in 3 styles, Ball tip, Acorn tip and Steeple tip These finials fit any of our hinges which are designated as "Type B" finial hinge Solid brass base material Finials install easily by unscrewing unwanted hinge ends and screwing on finials Order two finials per hinge or 4 finials per pair of hinges Finishes: 613(US10B) Oil Rubbed Bronze 619(US15) Satin Nickel Lifetime Brass (a polished brass that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
Description
Available in 3 styles, Ball tip, Acorn tip and Steeple tip These finials fit any of our hinges which are designated as "Type B" finial hinge Solid brass base material Finials install easily by unscrewing unwanted hinge ends and screwing on finials Order two finials per hinge or 4 finials per pair of hinges Finishes: 613(US10B) Oil Rubbed Bronze 619(US15) Satin Nickel Lifetime Brass (a polished brass that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)

Suppliers

Company
Product
Description
Supplier Links
Type B Finials - 838532 - HardwareSource, Inc.
San Diego, CA, USA
Type B Finials
838532
Type B Finials 838532
Available in 3 styles, Ball tip, Acorn tip and Steeple tip These finials fit any of our hinges which are designated as "Type B" finial hinge Solid brass base material Finials install easily by unscrewing unwanted hinge ends and screwing on finials Order two finials per hinge or 4 finials per pair of hinges Finishes: 613(US10B) Oil Rubbed Bronze 619(US15) Satin Nickel Lifetime Brass (a polished brass that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
  • Available in 3 styles, Ball tip, Acorn tip and Steeple tip
  • These finials fit any of our hinges which are designated as "Type B" finial hinge
  • Solid brass base material
  • Finials install easily by unscrewing unwanted hinge ends and screwing on finials
  • Order two finials per hinge or 4 finials per pair of hinges

Finishes:

  • 613(US10B) Oil Rubbed Bronze
  • 619(US15) Satin Nickel
  • Lifetime Brass (a polished brass that is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838532
Product Name Type B Finials
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details