HardwareSource, Inc. 4 x 4 Residential Grade Spring Hinge, 5/8 Radius 838423

Description
Residential Grade hinge with 5/8" radius corners. Residential Grade hinges are made from a thinner material than Architectural grade hinges. 4" x 4" size with zig zag pattern screwholes. Steel base material. Non-handed hinge. Easily adjusted spring tension. Pivot point aligns with non-spring hinge of the same size. Matching screws are included. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 652 (US15) Satin Nickel Plated
Description
Residential Grade hinge with 5/8" radius corners. Residential Grade hinges are made from a thinner material than Architectural grade hinges. 4" x 4" size with zig zag pattern screwholes. Steel base material. Non-handed hinge. Easily adjusted spring tension. Pivot point aligns with non-spring hinge of the same size. Matching screws are included. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 652 (US15) Satin Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
4 x 4 Residential Grade Spring Hinge, 5/8 Radius - 838423 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 Residential Grade Spring Hinge, 5/8 Radius
838423
4 x 4 Residential Grade Spring Hinge, 5/8 Radius 838423
Residential Grade hinge with 5/8" radius corners. Residential Grade hinges are made from a thinner material than Architectural grade hinges. 4" x 4" size with zig zag pattern screwholes. Steel base material. Non-handed hinge. Easily adjusted spring tension. Pivot point aligns with non-spring hinge of the same size. Matching screws are included. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 652 (US15) Satin Nickel Plated
  • Residential Grade hinge with 5/8" radius corners.
  • Residential Grade hinges are made from a thinner material than Architectural grade hinges.
  • 4" x 4" size with zig zag pattern screwholes.
  • Steel base material.
  • Non-handed hinge.
  • Easily adjusted spring tension.
  • Pivot point aligns with non-spring hinge of the same size.
  • Matching screws are included.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 652 (US15) Satin Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838423
Product Name 4 x 4 Residential Grade Spring Hinge, 5/8 Radius
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
COMBINATION HINGE - HG-VH8-OP/BL - HG-VH8-OP/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details