HardwareSource, Inc. 4 x 4 Residential Grade Spring Hinge, 1/4 Radius 838260

Description
Residential grade hinge with 1/4" radius corners. Residential grade hinges are made from a thinner material than Architectural grade hinges and they have a zig zag screw hole pattern. Steel base material. Non-handed hinge. Spring tension is easily adjustable. Pivot point aligns with non-spring hinge of the same type. Matching screws are included. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 652 (US15) Satin Nickel Plated
Description
Residential grade hinge with 1/4" radius corners. Residential grade hinges are made from a thinner material than Architectural grade hinges and they have a zig zag screw hole pattern. Steel base material. Non-handed hinge. Spring tension is easily adjustable. Pivot point aligns with non-spring hinge of the same type. Matching screws are included. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 652 (US15) Satin Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
4 x 4 Residential Grade Spring Hinge, 1/4 Radius - 838260 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 Residential Grade Spring Hinge, 1/4 Radius
838260
4 x 4 Residential Grade Spring Hinge, 1/4 Radius 838260
Residential grade hinge with 1/4" radius corners. Residential grade hinges are made from a thinner material than Architectural grade hinges and they have a zig zag screw hole pattern. Steel base material. Non-handed hinge. Spring tension is easily adjustable. Pivot point aligns with non-spring hinge of the same type. Matching screws are included. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 652 (US15) Satin Nickel Plated
  • Residential grade hinge with 1/4" radius corners.
  • Residential grade hinges are made from a thinner material than Architectural grade hinges and they have a zig zag screw hole pattern.
  • Steel base material.
  • Non-handed hinge.
  • Spring tension is easily adjustable.
  • Pivot point aligns with non-spring hinge of the same type.
  • Matching screws are included.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 652 (US15) Satin Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838260
Product Name 4 x 4 Residential Grade Spring Hinge, 1/4 Radius
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, BLACK - HG-JHM14-S-15BL - HG-JHM14-S-15BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.1 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-216R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details