HardwareSource, Inc. Intermediate Pivot Hinge 838206

Description
These intermediate pivots work only with our pivot hinges in the SKU range from 838198 to 838252. An intermediate pivot hinge is used for taller doors to keep the middle part of the door in alignment with the pivot hinges at the top and bottom of the door. Made from solid brass material. Includes matching wood screws. Each hinge leaf measures 2-1/2" tall by 1-1/4" wide by 5/16" thick. Total width of hinge including hinge barrel is 2-1/2". Finishes: Satin Nickel Polished Brass Oil Rubbed Bronze
Description
These intermediate pivots work only with our pivot hinges in the SKU range from 838198 to 838252. An intermediate pivot hinge is used for taller doors to keep the middle part of the door in alignment with the pivot hinges at the top and bottom of the door. Made from solid brass material. Includes matching wood screws. Each hinge leaf measures 2-1/2" tall by 1-1/4" wide by 5/16" thick. Total width of hinge including hinge barrel is 2-1/2". Finishes: Satin Nickel Polished Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Intermediate Pivot Hinge - 838206 - HardwareSource, Inc.
San Diego, CA, USA
Intermediate Pivot Hinge
838206
Intermediate Pivot Hinge 838206
These intermediate pivots work only with our pivot hinges in the SKU range from 838198 to 838252. An intermediate pivot hinge is used for taller doors to keep the middle part of the door in alignment with the pivot hinges at the top and bottom of the door. Made from solid brass material. Includes matching wood screws. Each hinge leaf measures 2-1/2" tall by 1-1/4" wide by 5/16" thick. Total width of hinge including hinge barrel is 2-1/2". Finishes: Satin Nickel Polished Brass Oil Rubbed Bronze
  • These intermediate pivots work only with our pivot hinges in the SKU range from 838198 to 838252.
  • An intermediate pivot hinge is used for taller doors to keep the middle part of the door in alignment with the pivot hinges at the top and bottom of the door.
  • Made from solid brass material.
  • Includes matching wood screws.
  • Each hinge leaf measures 2-1/2" tall by 1-1/4" wide by 5/16" thick. Total width of hinge including hinge barrel is 2-1/2".

Finishes:

  • Satin Nickel
  • Polished Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838206
Product Name Intermediate Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Detent Hinge Hole Cover - C6-602 - Southco
Specs
Hinge Type Exposed Mount
View Details
2 suppliers
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details