HardwareSource, Inc. Flush Pulls, Solid Brass 838168

Description
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Flush Pulls, Solid Brass - 838168 - HardwareSource, Inc.
San Diego, CA, USA
Flush Pulls, Solid Brass
838168
Flush Pulls, Solid Brass 838168
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface.
  • Available in two sizes; Small and Large.
  • The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth).
  • The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth).
  • Made from solid brass base material.
  • Matching wood screws are included.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838168
Product Name Flush Pulls, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0276 inch (0.7000 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-224R-70 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
QUICK RELEASE HINGE - HG-OTA100 - HG-OTA100 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details