HardwareSource, Inc. Flush Pulls, Solid Brass 838168

Description
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Flush Pulls, Solid Brass - 838168 - HardwareSource, Inc.
San Diego, CA, USA
Flush Pulls, Solid Brass
838168
Flush Pulls, Solid Brass 838168
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface.
  • Available in two sizes; Small and Large.
  • The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth).
  • The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth).
  • Made from solid brass base material.
  • Matching wood screws are included.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 838168
Product Name Flush Pulls, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1929650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Stainless steel
View Details
Steel Solid and Revolving Balanced Crank Handles - 11403 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Bright Chrome
Handle Material Metal
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
View Details