HardwareSource, Inc. Flush Pulls, Solid Brass 838162

Description
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Flush Pulls, Solid Brass - 838162 - HardwareSource, Inc.
San Diego, CA, USA
Flush Pulls, Solid Brass
838162
Flush Pulls, Solid Brass 838162
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface.
  • Available in two sizes; Small and Large.
  • The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth).
  • The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth).
  • Made from solid brass base material.
  • Matching wood screws are included.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838162
Product Name Flush Pulls, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5118 inch (13 mm)
Length 2.52 inch (64 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE - HG-JHM11-3BL - HG-JHM11-3BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details