HardwareSource, Inc. Magnetic Door Holder 838150

Description
These door holders are magnetic and will hold the door in the open position until it is pulled closed The small 1-1/4" diameter button attaches to the back of the door with two wood screws (included) The 3" tall magnetic holder attaches either to the floor in the vertical position or to the wall in the horizontal position. The magnetic holder has a 1-3/4" diameter base solid brass base material with some steel parts(necessary to make the magnet work) and internal steel attachment plates Screws and plastic masonary anchors are included Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel Antique Brass
Description
These door holders are magnetic and will hold the door in the open position until it is pulled closed The small 1-1/4" diameter button attaches to the back of the door with two wood screws (included) The 3" tall magnetic holder attaches either to the floor in the vertical position or to the wall in the horizontal position. The magnetic holder has a 1-3/4" diameter base solid brass base material with some steel parts(necessary to make the magnet work) and internal steel attachment plates Screws and plastic masonary anchors are included Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Magnetic Door Holder - 838150 - HardwareSource, Inc.
San Diego, CA, USA
Magnetic Door Holder
838150
Magnetic Door Holder 838150
These door holders are magnetic and will hold the door in the open position until it is pulled closed The small 1-1/4" diameter button attaches to the back of the door with two wood screws (included) The 3" tall magnetic holder attaches either to the floor in the vertical position or to the wall in the horizontal position. The magnetic holder has a 1-3/4" diameter base solid brass base material with some steel parts(necessary to make the magnet work) and internal steel attachment plates Screws and plastic masonary anchors are included Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel Antique Brass
  • These door holders are magnetic and will hold the door in the open position until it is pulled closed
  • The small 1-1/4" diameter button attaches to the back of the door with two wood screws (included)
  • The 3" tall magnetic holder attaches either to the floor in the vertical position or to the wall in the horizontal position.
  • The magnetic holder has a 1-3/4" diameter base
  • solid brass base material with some steel parts(necessary to make the magnet work) and internal steel attachment plates
  • Screws and plastic masonary anchors are included

Finishes:

  • Polished Brass
  • Oil Rubbed Bronze
  • Satin Nickel
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838150
Product Name Magnetic Door Holder
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-110 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
316 STAINLESS STEEL HINGE - 28000 - 28000 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details