HardwareSource, Inc. Adjustable Pocket Door Locks 838110

Description
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel
Description
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Adjustable Pocket Door Locks - 838110 - HardwareSource, Inc.
San Diego, CA, USA
Adjustable Pocket Door Locks
838110
Adjustable Pocket Door Locks 838110
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel
  • Pocket Door Lock fits doors from 1-3/8" to 1-3/4"
  • Available in Passage type (non-locking) and Privacy type (locking)
  • Measures 3-1/4" 2-1/4"
  • Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep
  • Matching screws are included
  • Matching strike plate is included in privacy type (locking)

Finishes:

  • Polished Brass
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838110
Product Name Adjustable Pocket Door Locks
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38.1 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-0-25906-11 - bisco industries
Specs
Hinge Type Concealed
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R - HG-MA95A-R - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details